Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 EP20K200CQ240C7

Description
Manufacturer: Intel Win Source Part Number: 730761-EP20K200CQ240 C7 Mounting Style: SMD Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Supplier Device Package: 240-PQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 240-BFQFP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: EP20K200 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 168 Supply Voltage (V): 1.71V ~ 1.89V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 730761-EP20K200CQ240 C7 Mounting Style: SMD Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Supplier Device Package: 240-PQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 240-BFQFP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: EP20K200 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 168 Supply Voltage (V): 1.71V ~ 1.89V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - 730761-EP20K200CQ240C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7
730761-EP20K200CQ240C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 730761-EP20K200CQ240C7
Manufacturer: Intel Win Source Part Number: 730761-EP20K200CQ240 C7 Mounting Style: SMD Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Supplier Device Package: 240-PQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 240-BFQFP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: EP20K200 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 168 Supply Voltage (V): 1.71V ~ 1.89V

Manufacturer: Intel
Win Source Part Number: 730761-EP20K200CQ240C7
Mounting Style: SMD
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Categories: Integrated Circuits
Supplier Device Package: 240-PQFP (32x32)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 240-BFQFP
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: EP20K200
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 168
Supply Voltage (V): 1.71V ~ 1.89V

Buy Now
FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K200CQ240C7-ND
FPGAs (Field Programmable Gate Array) EP20K200CQ240C7-ND
APEX-20KC® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

APEX-20KC® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K200CQ240C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200CQ240C7
FPGA Programmable Logic Device 696-EP20K200CQ240C7
IC FPGA 168 I/O 240QFP Product overview: EP20K200CQ240C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200CQ240C7 can be used for catalog matching and distributor lookup.

IC FPGA 168 I/O 240QFP Product overview: EP20K200CQ240C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200CQ240C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200CQ240C7
Embedded - FPGAs (Field Programmable Gate Array) EP20K200CQ240C7
IC FPGA 168 I/O 240QFP

IC FPGA 168 I/O 240QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200CQ240C7
FPGAs (Field Programmable Gate Array) EP20K200CQ240C7
APEX-20KC® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

APEX-20KC® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200CQ240C7
FPGAs (Field Programmable Gate Array) EP20K200CQ240C7
APEX-20KC® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

APEX-20KC® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200CQ240C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200CQ240C7
IC FPGA 168 I/O 240QFP

IC FPGA 168 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 730761-EP20K200CQ240C7 EP20K200CQ240C7-ND 696-EP20K200CQ240C7 EP20K200CQ240C7 EP20K200CQ240C7 EP20K200CQ240C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 526000 526000 526000 526000
Logic Cells / Logic Blocks 8320 8320 8320 8320
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details