Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 EP20K200CF484C7

Description
Manufacturer: Intel Win Source Part Number: 918160-EP20K200CF484 C7 Series: APEX-20KC® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 376 Part Status: Obsolete Family Name: EP20K200 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918160-EP20K200CF484 C7 Series: APEX-20KC® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 376 Part Status: Obsolete Family Name: EP20K200 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - 918160-EP20K200CF484C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7
918160-EP20K200CF484C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 918160-EP20K200CF484C7
Manufacturer: Intel Win Source Part Number: 918160-EP20K200CF484 C7 Series: APEX-20KC® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 376 Part Status: Obsolete Family Name: EP20K200 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918160-EP20K200CF484C7
Series: APEX-20KC®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 376
Part Status: Obsolete
Family Name: EP20K200
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K200CF484C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200CF484C7
FPGA Programmable Logic Device 696-EP20K200CF484C7
Programmable Logic Device, Product overview: EP20K200CF484C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200CF484C7 can be used for catalog matching and distributor lookup.

Programmable Logic Device, Product overview: EP20K200CF484C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200CF484C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200CF484C7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K200CF484C7-ND
FPGAs (Field Programmable Gate Array) EP20K200CF484C7-ND
APEX-20KC® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200CF484C7
Embedded - FPGAs (Field Programmable Gate Array) EP20K200CF484C7
IC FPGA 376 I/O 484FBGA

IC FPGA 376 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200CF484C7
FPGAs (Field Programmable Gate Array) EP20K200CF484C7
APEX-20KC® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200CF484C7
FPGAs (Field Programmable Gate Array) EP20K200CF484C7
APEX-20KC® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200CF484C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200CF484C7
IC FPGA 376 I/O 484FBGA

IC FPGA 376 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918160-EP20K200CF484C7 696-EP20K200CF484C7 EP20K200CF484C7-ND EP20K200CF484C7 EP20K200CF484C7 EP20K200CF484C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; 484-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 484
System Gates 526000 526000
Unlock Full Specs
to access all available technical data