APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA
IC FPGA 382 I/O 484FBGA
IC FPGA 382 I/O 484FBGA
APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K200BC484-2X-ND | EP20K200BC484-2X | EP20K200BC484-2X | EP20K200BC484-2X |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 2.375V ~ 2.625V |