IC FPGA 277 I/O 356BGA Product overview: EP20K200BC356-1X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200BC356-1X
APEX-20K® Field Programmable Gate Array (FPGA) IC 277 106496 8320 356-LBGA
Manufacturer: Intel
Win Source Part Number: 918159-EP20K200BC356
Series: APEX-20K®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 277 106496 8320 356-LBGA
Package: Tray
Package: 356-LBGA
Mounting: Surface Mount
Number of I/O: 277
Part Status: Obsolete
Family Name: EP20K200
Categories: Integrated Circuits (ICs)
Case / Package: 356-BGA (35x35)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
APEX-20K® Field Programmable Gate Array (FPGA) IC 277 106496 8320 356-LBGA
IC FPGA 277 I/O 356BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 277 I/O 356BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K200BC356-1X | EP20K200BC356-1X-ND | 918159-EP20K200BC356-1X | EP20K200BC356-1X | EP20K200BC356-1X | EP20K200BC356-1X | EP20K200BC356-1X |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200BC356-1X | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 8320 Cells 250MHz CMOS Technology 2.5V 356-Pin BGA | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 526000 | 526000 | 526000 | ||||
| Logic Cells / Logic Blocks | 8320 | 8320 | 8320 | ||||
| Package Type | Other; Tray | Other; 356-LBGA | Other; 356-BGA (35x35) | Other; 356-LBGA | Other; BGA | ||
| User I/Os | 277 pins | 277 pins | 277 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |