Intel Corporation FPGA Programmable Logic Device EP20K200BC356-1

Description
IC FPGA 277 I/O 356BGA Product overview: EP20K200BC356-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200BC356-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 277 I/O 356BGA Product overview: EP20K200BC356-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200BC356-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K200BC356-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200BC356-1
FPGA Programmable Logic Device 696-EP20K200BC356-1
IC FPGA 277 I/O 356BGA Product overview: EP20K200BC356-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200BC356-1 can be used for catalog matching and distributor lookup.

IC FPGA 277 I/O 356BGA Product overview: EP20K200BC356-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200BC356-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1032206-EP20K200BC356-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1032206-EP20K200BC356-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1032206-EP20K200BC356-1
Win Source Part Number: 1032206-EP20K200BC35 6-1 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: APEX-20K® Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 277 Number of LABs/CLBs: 832 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 356-LBGA Supplier Device Package: 356-BGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): EP20K200EBC356-2; EP20K200EBC356-1; EP20K200EBC356-1X; LCMXO2-7000HC-4FTG25 6C; LCMXO2-7000HC-4FTG25 6I; LCMXO2-7000HC-4BG256 IEP20K200BC3561; ECCN: 3A991D Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Altera Other Names: 2156-EP20K200BC356-1 ,ALTALTEP20K200BC356 -1 Base Product Number: EP20K200 RoHS Status: RoHS non-compliant

Win Source Part Number: 1032206-EP20K200BC356-1
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: APEX-20K®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 277
Number of LABs/CLBs: 832
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 356-LBGA
Supplier Device Package: 356-BGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP20K200EBC356-2; EP20K200EBC356-1; EP20K200EBC356-1X; LCMXO2-7000HC-4FTG256C; LCMXO2-7000HC-4FTG256I; LCMXO2-7000HC-4BG256IEP20K200BC3561;
ECCN: 3A991D
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: 2156-EP20K200BC356-1,ALTALTEP20K200BC356-1
Base Product Number: EP20K200
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200BC356-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200BC356-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200BC356-1
IC FPGA 277 I/O 356BGA

IC FPGA 277 I/O 356BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K200BC356-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200BC356-1
FPGAs (Field Programmable Gate Array) EP20K200BC356-1
APEX-20K® Field Programmable Gate Array (FPGA) IC 277 106496 8320 356-LBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 277 106496 8320 356-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200BC356-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200BC356-1
FPGAs (Field Programmable Gate Array) EP20K200BC356-1
APEX-20K® Field Programmable Gate Array (FPGA) IC 277 356-LBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 277 356-LBGA

Buy Now Datasheet
FPGA 8320 Cells 250MHz CMOS Technology 2.5V 356-Pin BGA - EP20K200BC356-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8320 Cells 250MHz CMOS Technology 2.5V 356-Pin BGA
EP20K200BC356-1
FPGA 8320 Cells 250MHz CMOS Technology 2.5V 356-Pin BGA EP20K200BC356-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200BC356-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200BC356-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K200BC356-1
IC FPGA 277 I/O 356BGA

IC FPGA 277 I/O 356BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200BC356-1 1032206-EP20K200BC356-1 EP20K200BC356-1 EP20K200BC356-1 EP20K200BC356-1 EP20K200BC356-1 EP20K200BC356-1
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 8320 Cells 250MHz CMOS Technology 2.5V 356-Pin BGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk Other; 356-LBGA Other; 356-LBGA Other; BGA
User I/Os 277 pins 277 pins 277 pins 277 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details