Intel Corporation FPGA Programmable Logic Device EP20K160ETC144-2X

Description
IC FPGA 88 I/O 144TQFP Product overview: EP20K160ETC144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160ETC144-2 X can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 88 I/O 144TQFP Product overview: EP20K160ETC144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160ETC144-2 X can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K160ETC144-2X is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 404,000 system gates and 6,400 logic elements (LEs), making it suitable for complex logic implementations. The device supports up to 81,920 RAM bits and 640 macrocells, allowing for efficient memory and logic function integration. This FPGA operates with a supply voltage of 1.8V and 2.5V, and it includes a MultiVolt I/O interface that supports connections with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. The EP20K160ETC144-2X is designed for low-power applications and includes features such as programmable power-saving modes. The device also incorporates advanced clock management capabilities, including up to four phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in timing-critical applications. Additionally, it supports a variety of I/O standards, including LVDS and PCI, making it versatile for different interfacing needs. Overall, the EP20K160ETC144-2X is a high-density FPGA suitable for applications requiring significant logic and memory resources, along with flexible I/O and clock management features.

Datasheet Summary
Powered by GS/AI

The EP20K160ETC144-2X is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 404,000 system gates and 6,400 logic elements (LEs), making it suitable for complex logic implementations. The device supports up to 81,920 RAM bits and 640 macrocells, allowing for efficient memory and logic function integration. This FPGA operates with a supply voltage of 1.8V and 2.5V, and it includes a MultiVolt I/O interface that supports connections with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. The EP20K160ETC144-2X is designed for low-power applications and includes features such as programmable power-saving modes. The device also incorporates advanced clock management capabilities, including up to four phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in timing-critical applications. Additionally, it supports a variety of I/O standards, including LVDS and PCI, making it versatile for different interfacing needs. Overall, the EP20K160ETC144-2X is a high-density FPGA suitable for applications requiring significant logic and memory resources, along with flexible I/O and clock management features.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K160ETC144-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K160ETC144-2X
FPGA Programmable Logic Device 696-EP20K160ETC144-2X
IC FPGA 88 I/O 144TQFP Product overview: EP20K160ETC144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160ETC144-2 X can be used for catalog matching and distributor lookup.

IC FPGA 88 I/O 144TQFP Product overview: EP20K160ETC144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160ETC144-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2X - 773863-EP20K160ETC144-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2X
773863-EP20K160ETC144-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2X 773863-EP20K160ETC144-2X
Manufacturer: Altera Win Source Part Number: 773863-EP20K160ETC14 4-2X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 88 Number of LABs/CLBs: 640 Number of Logic Elements/Cells: 6400 Total RAM Bits: 81920 Number of Gates: 404000 Part Status: Obsolete(EOL) Family Name: EP20K160E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): A3P125-TQG144; A3P125-FTQ144; A3P125-2TQG144; A3P060-FTQ144; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 773863-EP20K160ETC144-2X
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 88
Number of LABs/CLBs: 640
Number of Logic Elements/Cells: 6400
Total RAM Bits: 81920
Number of Gates: 404000
Part Status: Obsolete(EOL)
Family Name: EP20K160E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): A3P125-TQG144; A3P125-FTQ144; A3P125-2TQG144; A3P060-FTQ144;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K160ETC144-2X-ND
FPGAs (Field Programmable Gate Array) EP20K160ETC144-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP

Buy Now Datasheet
FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 144-Pin TQFP - EP20K160ETC144-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 144-Pin TQFP
EP20K160ETC144-2X
FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 144-Pin TQFP EP20K160ETC144-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K160ETC144-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K160ETC144-2X
IC FPGA 88 I/O 144TQFP

IC FPGA 88 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K160ETC144-2X
FPGAs (Field Programmable Gate Array) EP20K160ETC144-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K160ETC144-2X
FPGAs (Field Programmable Gate Array) EP20K160ETC144-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K160ETC144-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K160ETC144-2X
IC FPGA 88 I/O 144TQFP

IC FPGA 88 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2X - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP20K160ETC144-2X
FPGAs (Field Programmable Gate Array) EP20K160ETC144-2X
IC FPGA 88 I/O 144TQFP

IC FPGA 88 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2X - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP20K160ETC144-2X
FPGAs (Field Programmable Gate Array) EP20K160ETC144-2X
IC FPGA 88 I/O 144TQFP

IC FPGA 88 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K160ETC144-2X 773863-EP20K160ETC144-2X EP20K160ETC144-2X-ND EP20K160ETC144-2X EP20K160ETC144-2X EP20K160ETC144-2X EP20K160ETC144-2X EP20K160ETC144-2X EP20K160ETC144-2X EP20K160ETC144-2X
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2X FPGAs (Field Programmable Gate Array) FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 404000 404000 404000 404000 404000
Package Type Other; Bulk LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144 144
Internal Frequency 350 MHz
User I/Os 88 pins 88 pins 88 pins 88 pins
Unlock Full Specs
to access all available technical data