APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP
IC FPGA 88 I/O 144TQFP
IC FPGA 88 I/O 144TQFP
APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA APEX 20K Family 160K Gates 6400 Cells 350MHz 0.22um Technology 1.8V 144-Pin TQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K160ETC144-2N-ND | EP20K160ETC144-2N | EP20K160ETC144-2N | EP20K160ETC144-2N | EP20K160ETC144-2N | 386-EP20K160ETC144-2N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 144-Pin TQFP | FPGA APEX 20K Family 160K Gates 6400 Cells 350MHz 0.22um Technology 1.8V 144-Pin TQFP |
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| System Gates | 404000 | 404000 | 404000 | |||
| Logic Cells / Logic Blocks | 6400 | 6400 | 6400 |