Intel Corporation FPGAs (Field Programmable Gate Array) EP20K160ETC144-1X

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K160ETC144-1X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K160ETC144-1X-ND
FPGAs (Field Programmable Gate Array) EP20K160ETC144-1X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K160ETC144-1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K160ETC144-1X
FPGA Programmable Logic Device 696-EP20K160ETC144-1X
IC FPGA 88 I/O 144TQFP Product overview: EP20K160ETC144-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160ETC144-1 X can be used for catalog matching and distributor lookup.

IC FPGA 88 I/O 144TQFP Product overview: EP20K160ETC144-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160ETC144-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-1X - 773861-EP20K160ETC144-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-1X
773861-EP20K160ETC144-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-1X 773861-EP20K160ETC144-1X
Manufacturer: Altera Win Source Part Number: 773861-EP20K160ETC14 4-1X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 88 Number of LABs/CLBs: 640 Number of Logic Elements/Cells: 6400 Total RAM Bits: 81920 Number of Gates: 404000 Part Status: Obsolete(EOL) Family Name: EP20K160E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): A3P125-TQG144; A3P125-FTQ144; A3P125-2TQG144; A3P060-FTQ144; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 773861-EP20K160ETC144-1X
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 88
Number of LABs/CLBs: 640
Number of Logic Elements/Cells: 6400
Total RAM Bits: 81920
Number of Gates: 404000
Part Status: Obsolete(EOL)
Family Name: EP20K160E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): A3P125-TQG144; A3P125-FTQ144; A3P125-2TQG144; A3P060-FTQ144;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K160ETC144-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K160ETC144-1X
IC FPGA 88 I/O 144TQFP

IC FPGA 88 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K160ETC144-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K160ETC144-1X
FPGAs (Field Programmable Gate Array) EP20K160ETC144-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K160ETC144-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K160ETC144-1X
FPGAs (Field Programmable Gate Array) EP20K160ETC144-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 88 81920 6400 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K160ETC144-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K160ETC144-1X
IC FPGA 88 I/O 144TQFP

IC FPGA 88 I/O 144TQFP

Supplier's Site Datasheet
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 144-Pin TQFP - EP20K160ETC144-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 144-Pin TQFP
EP20K160ETC144-1X
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 144-Pin TQFP EP20K160ETC144-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K160ETC144-1X-ND 696-EP20K160ETC144-1X 773861-EP20K160ETC144-1X EP20K160ETC144-1X EP20K160ETC144-1X EP20K160ETC144-1X EP20K160ETC144-1X EP20K160ETC144-1X
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-1X Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 144-Pin TQFP
Package Type LFQP; Other; 144-LQFP Other; Bulk QFP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
User I/Os 88 pins 88 pins 88 pins 88 pins
Unlock Full Specs
to access all available technical data