Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EQC240-1 EP20K160EQC240-1

Description
Manufacturer: Intel Win Source Part Number: 870499-EP20K160EQC24 0-1 Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 175 81920 6400 240-BFQFP Package: Tray Package: 240-BFQFP Mounting: Surface Mount Number of I/O: 175 Part Status: Obsolete Family Name: EP20K160 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870499-EP20K160EQC24 0-1 Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 175 81920 6400 240-BFQFP Package: Tray Package: 240-BFQFP Mounting: Surface Mount Number of I/O: 175 Part Status: Obsolete Family Name: EP20K160 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EQC240-1 - 870499-EP20K160EQC240-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EQC240-1
870499-EP20K160EQC240-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EQC240-1 870499-EP20K160EQC240-1
Manufacturer: Intel Win Source Part Number: 870499-EP20K160EQC24 0-1 Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 175 81920 6400 240-BFQFP Package: Tray Package: 240-BFQFP Mounting: Surface Mount Number of I/O: 175 Part Status: Obsolete Family Name: EP20K160 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870499-EP20K160EQC240-1
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 175 81920 6400 240-BFQFP
Package: Tray
Package: 240-BFQFP
Mounting: Surface Mount
Number of I/O: 175
Part Status: Obsolete
Family Name: EP20K160
Categories: Integrated Circuits (ICs)
Case / Package: 240-PQFP (32x32)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K160EQC240-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K160EQC240-1
FPGA Programmable Logic Device 696-EP20K160EQC240-1
IC FPGA 175 I/O 240QFP Product overview: EP20K160EQC240-1 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EQC240-1 can be used for catalog matching and distributor lookup.

IC FPGA 175 I/O 240QFP Product overview: EP20K160EQC240-1 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EQC240-1 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K160EQC240-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K160EQC240-1
FPGAs (Field Programmable Gate Array) EP20K160EQC240-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 175 81920 6400 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 175 81920 6400 240-BFQFP

Buy Now Datasheet
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 240-Pin PQFP - EP20K160EQC240-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 240-Pin PQFP
EP20K160EQC240-1
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 240-Pin PQFP EP20K160EQC240-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EQC240-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K160EQC240-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K160EQC240-1
IC FPGA 175 I/O 240QFP

IC FPGA 175 I/O 240QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870499-EP20K160EQC240-1 696-EP20K160EQC240-1 EP20K160EQC240-1 EP20K160EQC240-1 EP20K160EQC240-1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EQC240-1 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 240-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 240-PQFP (32x32) Other; 240-BFQFP QFP; Other; 240-BFQFP PQFP; Other; PQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
User I/Os 175 pins 175 pins 175 pins
System Gates 404000 404000
Unlock Full Specs
to access all available technical data