Manufacturer: Intel
Win Source Part Number: 1323229-EP20K160EQC2
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 143
Number of LABs/CLBs: 640
Number of Logic Elements/Cells: 6400
Total RAM Bits: 81920
Number of Gates: 404000
Voltage - Supply: 1.71V ~ 1.89V
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 208-BFQFP
ECCN: 3A001A2A
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 966674
Base Product Number: EP20K160
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Loadable PLD, 1.93ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K160EQC208-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EQC208-2
APEX-20KE® Field Programmable Gate Array (FPGA) IC 143 81920 6400 208-BFQFP
IC FPGA 143 I/O 208QFP
APEX-20KE® Field Programmable Gate Array (FPGA) IC 143 208-BFQFP
APEX-20KE® Field Programmable Gate Array (FPGA) IC 143 81920 6400 208-BFQFP
IC FPGA 143 I/O 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323229-EP20K160EQC208-2X | 696-EP20K160EQC208-2X | EP20K160EQC208-2X-ND | EP20K160EQC208-2X | EP20K160EQC208-2X | EP20K160EQC208-2X | EP20K160EQC208-2X | EP20K160EQC208-2X |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 208-Pin PQFP |
| System Gates | 404000 | 404000 | 404000 | |||||
| Logic Cells / Logic Blocks | 6400 | 6400 | 6400 | |||||
| Package Type | QFP; Other; 208-BFQFP | Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | PQFP; Other; PQFP | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.8 | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V |