Intel Corporation FPGA Programmable Logic Device EP20K160EQC208-1

Description
IC FPGA 143 I/O 208QFP Product overview: EP20K160EQC208-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EQC208-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 143 I/O 208QFP Product overview: EP20K160EQC208-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EQC208-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K160EQC208-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K160EQC208-1
FPGA Programmable Logic Device 696-EP20K160EQC208-1
IC FPGA 143 I/O 208QFP Product overview: EP20K160EQC208-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EQC208-1 can be used for catalog matching and distributor lookup.

IC FPGA 143 I/O 208QFP Product overview: EP20K160EQC208-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EQC208-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EQC208-1 - 142369-EP20K160EQC208-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EQC208-1
142369-EP20K160EQC208-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EQC208-1 142369-EP20K160EQC208-1
Manufacturer: Altera Win Source Part Number: 142369-EP20K160EQC20 8-1 Mounting: SMD (SMT) Number of I/O: 143 Number of LABs/CLBs: 640 Number of Logic Elements/Cells: 6400 Total RAM Bits: 81920 Number of Gates: 404000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 142369-EP20K160EQC208-1
Mounting: SMD (SMT)
Number of I/O: 143
Number of LABs/CLBs: 640
Number of Logic Elements/Cells: 6400
Total RAM Bits: 81920
Number of Gates: 404000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 208-Pin PQFP - EP20K160EQC208-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 208-Pin PQFP
EP20K160EQC208-1
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 208-Pin PQFP EP20K160EQC208-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EQC208-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K160EQC208-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K160EQC208-1
IC FPGA 143 I/O 208QFP

IC FPGA 143 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K160EQC208-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K160EQC208-1
FPGAs (Field Programmable Gate Array) EP20K160EQC208-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 143 81920 6400 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 143 81920 6400 208-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K160EQC208-1 142369-EP20K160EQC208-1 EP20K160EQC208-1 EP20K160EQC208-1 EP20K160EQC208-1
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EQC208-1 FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 208-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 404000 404000 404000 404000
Logic Cells / Logic Blocks 6400 6400 6400 6400
Package Type Other; 208-PQFP (28x28) QFP; Other; 208-PQFP (28x28) PQFP; Other; PQFP QFP; Other; 208-BFQFP
User I/Os 143 pins 143 pins 143 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-3 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details