Intel Corporation BGA Fpga EP20K160EFC484-2N

Description
Loadable PLD, 1.93ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K160EFC484-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EFC484-2 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 1.93ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K160EFC484-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EFC484-2 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 1.93ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K160EFC484-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EFC484-2 N can be used for catalog matching and distributor lookup.

Loadable PLD, 1.93ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K160EFC484-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EFC484-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K160EFC484-2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K160EFC484-2N-ND
FPGAs (Field Programmable Gate Array) EP20K160EFC484-2N-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 316 81920 6400 484-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 316 81920 6400 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-2N - 773856-EP20K160EFC484-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-2N
773856-EP20K160EFC484-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-2N 773856-EP20K160EFC484-2N
Manufacturer: Altera Win Source Part Number: 773856-EP20K160EFC48 4-2N Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 316 Number of LABs/CLBs: 640 Number of Logic Elements/Cells: 6400 Total RAM Bits: 81920 Number of Gates: 404000 Part Status: Obsolete(EOL) Family Name: EP20K160E Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): AGL400V2-FFG484I; AGL400V2-FFGG484PP; AGL400V2-FFG484PP; AGL400V2-FFG484ES; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 773856-EP20K160EFC484-2N
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 316
Number of LABs/CLBs: 640
Number of Logic Elements/Cells: 6400
Total RAM Bits: 81920
Number of Gates: 404000
Part Status: Obsolete(EOL)
Family Name: EP20K160E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): AGL400V2-FFG484I; AGL400V2-FFGG484PP; AGL400V2-FFG484PP; AGL400V2-FFG484ES;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K160EFC484-2N
Embedded - FPGAs (Field Programmable Gate Array) EP20K160EFC484-2N
IC FPGA 316 I/O 484FBGA

IC FPGA 316 I/O 484FBGA

Supplier's Site Datasheet
FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 484-Pin FBGA - EP20K160EFC484-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 484-Pin FBGA
EP20K160EFC484-2N
FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 484-Pin FBGA EP20K160EFC484-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K160EFC484-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K160EFC484-2N
FPGAs (Field Programmable Gate Array) EP20K160EFC484-2N
APEX-20KE® Field Programmable Gate Array (FPGA) IC 316 81920 6400 484-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 316 81920 6400 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K160EFC484-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K160EFC484-2N
IC FPGA 316 I/O 484FBGA

IC FPGA 316 I/O 484FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K160EFC484-2N EP20K160EFC484-2N-ND 773856-EP20K160EFC484-2N EP20K160EFC484-2N EP20K160EFC484-2N EP20K160EFC484-2N EP20K160EFC484-2N
Product Name BGA Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-2N Embedded - FPGAs (Field Programmable Gate Array) FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 484-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 160 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V Other
Package Type Other; 484-BBGA Other; FBGA Other; 484-BBGA
Pins 484
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details