Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-1 EP20K160EFC484-1

Description
Manufacturer: Altera Win Source Part Number: 142159-EP20K160EFC48 4-1 Mounting: SMD (SMT) Number of I/O: 316 Number of LABs/CLBs: 640 Number of Logic Elements/Cells: 6400 Total RAM Bits: 81920 Number of Gates: 404000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 142159-EP20K160EFC48 4-1 Mounting: SMD (SMT) Number of I/O: 316 Number of LABs/CLBs: 640 Number of Logic Elements/Cells: 6400 Total RAM Bits: 81920 Number of Gates: 404000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-1 - 142159-EP20K160EFC484-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-1
142159-EP20K160EFC484-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-1 142159-EP20K160EFC484-1
Manufacturer: Altera Win Source Part Number: 142159-EP20K160EFC48 4-1 Mounting: SMD (SMT) Number of I/O: 316 Number of LABs/CLBs: 640 Number of Logic Elements/Cells: 6400 Total RAM Bits: 81920 Number of Gates: 404000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 142159-EP20K160EFC484-1
Mounting: SMD (SMT)
Number of I/O: 316
Number of LABs/CLBs: 640
Number of Logic Elements/Cells: 6400
Total RAM Bits: 81920
Number of Gates: 404000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Loadable PLD, 1.55ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K160EFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EFC484-1 can be used for catalog matching and distributor lookup.

Loadable PLD, 1.55ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K160EFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EFC484-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K160EFC484-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K160EFC484-1-ND
FPGAs (Field Programmable Gate Array) EP20K160EFC484-1-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 316 81920 6400 484-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 316 81920 6400 484-BBGA

Buy Now Datasheet
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 484-Pin FBGA - EP20K160EFC484-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 484-Pin FBGA
EP20K160EFC484-1
FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 484-Pin FBGA EP20K160EFC484-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K160EFC484-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K160EFC484-1
IC FPGA 316 I/O 484FBGA

IC FPGA 316 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K160EFC484-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K160EFC484-1
IC FPGA 316 I/O 484FBGA

IC FPGA 316 I/O 484FBGA

Supplier's Site Datasheet
FPGA APEX 20K Family 160K Gates 6400 Cells 373MHz 0.22um Technology 1.8V 484-Pin FBGA - 386-EP20K160EFC484-1 - Utmel Electronic Limited
Hong Kong, China
FPGA APEX 20K Family 160K Gates 6400 Cells 373MHz 0.22um Technology 1.8V 484-Pin FBGA
386-EP20K160EFC484-1
FPGA APEX 20K Family 160K Gates 6400 Cells 373MHz 0.22um Technology 1.8V 484-Pin FBGA 386-EP20K160EFC484-1
FPGA APEX 20K Family 160K Gates 6400 Cells 373MHz 0.22um Technology 1.8V 484-Pin FBGA

FPGA APEX 20K Family 160K Gates 6400 Cells 373MHz 0.22um Technology 1.8V 484-Pin FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K160EFC484-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K160EFC484-1
FPGAs (Field Programmable Gate Array) EP20K160EFC484-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 316 81920 6400 484-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 316 81920 6400 484-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 142159-EP20K160EFC484-1 696-EP20K160EFC484-1 EP20K160EFC484-1-ND EP20K160EFC484-1 EP20K160EFC484-1 EP20K160EFC484-1 386-EP20K160EFC484-1 EP20K160EFC484-1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EFC484-1 BGA Fpga FPGAs (Field Programmable Gate Array) FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA APEX 20K Family 160K Gates 6400 Cells 373MHz 0.22um Technology 1.8V 484-Pin FBGA FPGAs (Field Programmable Gate Array)
System Gates 404000 404000 404000 404000
Logic Cells / Logic Blocks 6400 6400 6400 6400
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; FBGA Other; 484-BBGA Other; 484-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8 Other Other; 1.8V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data