Intel Corporation 323MHz 1.8V BGA FPGA Programmable Logic Device EP20K160EBC356-3

Description
FPGA APEX 20K Family 160K Gates 6400 Cells 323MHz 0.22um Technology 1.8V 356-Pin BGA Product overview: EP20K160EBC356-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 323MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 323MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EBC356-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA APEX 20K Family 160K Gates 6400 Cells 323MHz 0.22um Technology 1.8V 356-Pin BGA Product overview: EP20K160EBC356-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 323MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 323MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EBC356-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
323MHz 1.8V BGA FPGA Programmable Logic Device - 696-EP20K160EBC356-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
323MHz 1.8V BGA FPGA Programmable Logic Device
696-EP20K160EBC356-3
323MHz 1.8V BGA FPGA Programmable Logic Device 696-EP20K160EBC356-3
FPGA APEX 20K Family 160K Gates 6400 Cells 323MHz 0.22um Technology 1.8V 356-Pin BGA Product overview: EP20K160EBC356-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 323MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 323MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EBC356-3 can be used for catalog matching and distributor lookup.

FPGA APEX 20K Family 160K Gates 6400 Cells 323MHz 0.22um Technology 1.8V 356-Pin BGA Product overview: EP20K160EBC356-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 323MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 323MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EBC356-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EBC356-3 - 203690-EP20K160EBC356-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EBC356-3
203690-EP20K160EBC356-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EBC356-3 203690-EP20K160EBC356-3
Manufacturer: Altera Win Source Part Number: 203690-EP20K160EBC35 6-3 Mounting: SMD (SMT) Number of I/O: 271 Number of LABs/CLBs: 640 Number of Logic Elements/Cells: 6400 Total RAM Bits: 81920 Number of Gates: 404000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 356-BGA (35x35) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 203690-EP20K160EBC356-3
Mounting: SMD (SMT)
Number of I/O: 271
Number of LABs/CLBs: 640
Number of Logic Elements/Cells: 6400
Total RAM Bits: 81920
Number of Gates: 404000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 356-BGA (35x35)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGA - Field Programmable Gate Array CPLD - APEX 20K 640 Macro 271 IOs - 386-EP20K160EBC356-3 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX 20K 640 Macro 271 IOs
386-EP20K160EBC356-3
FPGA - Field Programmable Gate Array CPLD - APEX 20K 640 Macro 271 IOs 386-EP20K160EBC356-3
FPGA - Field Programmable Gate Array CPLD - APEX 20K 640 Macro 271 IOs

FPGA - Field Programmable Gate Array CPLD - APEX 20K 640 Macro 271 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K160EBC356-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP20K160EBC356-3
FPGAs (Field Programmable Gate Array) EP20K160EBC356-3
IC FPGA 271 I/O 356BGA

IC FPGA 271 I/O 356BGA

Supplier's Site Datasheet
FPGA 6400 Cells 323MHz 0.22um Technology 1.8V 356-Pin BGA - EP20K160EBC356-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6400 Cells 323MHz 0.22um Technology 1.8V 356-Pin BGA
EP20K160EBC356-3
FPGA 6400 Cells 323MHz 0.22um Technology 1.8V 356-Pin BGA EP20K160EBC356-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K160EBC356-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K160EBC356-3
FPGAs (Field Programmable Gate Array) EP20K160EBC356-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 81920 6400 356-LBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 81920 6400 356-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EBC356-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K160EBC356-3
Embedded - FPGAs (Field Programmable Gate Array) EP20K160EBC356-3
IC FPGA 271 I/O 356BGA

IC FPGA 271 I/O 356BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K160EBC356-3 203690-EP20K160EBC356-3 386-EP20K160EBC356-3 EP20K160EBC356-3 EP20K160EBC356-3 EP20K160EBC356-3 EP20K160EBC356-3
Product Name 323MHz 1.8V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EBC356-3 FPGA - Field Programmable Gate Array CPLD - APEX 20K 640 Macro 271 IOs FPGAs (Field Programmable Gate Array) FPGA 6400 Cells 323MHz 0.22um Technology 1.8V 356-Pin BGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 404000 404000 404000 404000 404000 404000
Pins 356
Internal Frequency 323 MHz 160 MHz
User I/Os 271 pins 271 pins 271 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data