Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EBC356-2X EP20K160EBC356-2X

Description
Manufacturer: Altera Win Source Part Number: 773854-EP20K160EBC35 6-2X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 271 Number of LABs/CLBs: 640 Number of Logic Elements/Cells: 6400 Total RAM Bits: 81920 Number of Gates: 404000 Part Status: Obsolete(EOL) Family Name: EP20K160E Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Alternative Parts (Cross-Reference): XCV300-5BG352C; XCV300-6BGG352C; XCV300-5BG352CES; XCV300-4BGG352C; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773854-EP20K160EBC35 6-2X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 271 Number of LABs/CLBs: 640 Number of Logic Elements/Cells: 6400 Total RAM Bits: 81920 Number of Gates: 404000 Part Status: Obsolete(EOL) Family Name: EP20K160E Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Alternative Parts (Cross-Reference): XCV300-5BG352C; XCV300-6BGG352C; XCV300-5BG352CES; XCV300-4BGG352C; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EBC356-2X - 773854-EP20K160EBC356-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EBC356-2X
773854-EP20K160EBC356-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EBC356-2X 773854-EP20K160EBC356-2X
Manufacturer: Altera Win Source Part Number: 773854-EP20K160EBC35 6-2X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 271 Number of LABs/CLBs: 640 Number of Logic Elements/Cells: 6400 Total RAM Bits: 81920 Number of Gates: 404000 Part Status: Obsolete(EOL) Family Name: EP20K160E Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Alternative Parts (Cross-Reference): XCV300-5BG352C; XCV300-6BGG352C; XCV300-5BG352CES; XCV300-4BGG352C; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 773854-EP20K160EBC356-2X
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 356-LBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 271
Number of LABs/CLBs: 640
Number of Logic Elements/Cells: 6400
Total RAM Bits: 81920
Number of Gates: 404000
Part Status: Obsolete(EOL)
Family Name: EP20K160E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 356-BGA (35x35)
Alternative Parts (Cross-Reference): XCV300-5BG352C; XCV300-6BGG352C; XCV300-5BG352CES; XCV300-4BGG352C;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
350MHz 1.8V BGA FPGA Programmable Logic Device - 696-EP20K160EBC356-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MHz 1.8V BGA FPGA Programmable Logic Device
696-EP20K160EBC356-2X
350MHz 1.8V BGA FPGA Programmable Logic Device 696-EP20K160EBC356-2X
IC FPGA 271 I/O 356BGA / FPGA APEX 20K Family 160K Gates 6400 Cells 350MHz 0.22um Technology 1.8V 356-Pin BGA Product overview: EP20K160EBC356-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EBC356-2 X can be used for catalog matching and distributor lookup.

IC FPGA 271 I/O 356BGA / FPGA APEX 20K Family 160K Gates 6400 Cells 350MHz 0.22um Technology 1.8V 356-Pin BGA Product overview: EP20K160EBC356-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K160EBC356-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K160EBC356-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K160EBC356-2X
FPGAs (Field Programmable Gate Array) EP20K160EBC356-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 81920 6400 356-LBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 81920 6400 356-LBGA

Buy Now Datasheet
FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 356-Pin BGA - EP20K160EBC356-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 356-Pin BGA
EP20K160EBC356-2X
FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 356-Pin BGA EP20K160EBC356-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EBC356-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K160EBC356-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K160EBC356-2X
IC FPGA 271 I/O 356BGA

IC FPGA 271 I/O 356BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773854-EP20K160EBC356-2X 696-EP20K160EBC356-2X EP20K160EBC356-2X EP20K160EBC356-2X EP20K160EBC356-2X
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K160EBC356-2X 350MHz 1.8V BGA FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 6400 Cells 350MHz 0.22um Technology 1.8V 356-Pin BGA Embedded - FPGAs (Field Programmable Gate Array)
System Gates 404000 404000 404000 404000
Logic Cells / Logic Blocks 6400 6400 6400 6400
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-2X - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details