IC FPGA 271 I/O 356BGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 81920 6400 356-LBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K160EBC356-1X | EP20K160EBC356-1X | EP20K160EBC356-1X |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 6400 Cells 373MHz 0.22um Technology 1.8V 356-Pin BGA |
| System Gates | 404000 | 404000 | |
| Logic Cells / Logic Blocks | 6400 | 6400 | |
| User I/Os | 271 pins | 271 pins | |
| Package Type | Other; 356-LBGA | Other; BGA |