Manufacturer: Intel
Win Source Part Number: 918154-EP20K1500EFC3
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 808 442368 51840 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 808
Part Status: Obsolete
Family Name: EP20K1500
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Loadable PLD, 2.13ns, CMOS, PBGA1020, FINE LINE, BGA-1020 Product overview: EP20K1500EFC33-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1500EFC33-2
IC FPGA 808 I/O 1020FBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 808 442368 51840 1020-BBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 918154-EP20K1500EFC33-2X | 696-EP20K1500EFC33-2X | EP20K1500EFC33-2X | EP20K1500EFC33-2X |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EFC33-2X | BGA Fpga | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1020-FBGA (33x33) | Other; 1020-BBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.8 | Other; 1.71V ~ 1.89V | ||
| System Gates | 2.39E6 | 2.39E6 |