Manufacturer: Altera
Win Source Part Number: 203689-EP20K1500EFC3
Mounting: SMD (SMT)
Number of I/O: 808
Number of LABs/CLBs: 5184
Number of Logic Elements/Cells: 51840
Total RAM Bits: 442368
Number of Gates: 2392000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.71 V to 1.89 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 24
Loadable PLD, 1.84ns, CMOS, PBGA1020, FINE LINE, BGA-1020 Product overview: EP20K1500EFC33-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1500EFC33-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 808 442368 51840 1020-BBGA
IC FPGA 808 I/O 1020FBGA
IC FPGA 808 I/O 1020FBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 808 442368 51840 1020-BBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 203689-EP20K1500EFC33-1X | 696-EP20K1500EFC33-1X | EP20K1500EFC33-1X-ND | EP20K1500EFC33-1X | EP20K1500EFC33-1X | EP20K1500EFC33-1X |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EFC33-1X | BGA Fpga | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 2.39E6 | 2.39E6 | 2.39E6 | |||
| Logic Cells / Logic Blocks | 51840 | 51840 | 51840 | |||
| Package Type | Other; 1020-FBGA (33x33) | Other; 1020-BBGA | Other; 1020-BBGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |