Intel Corporation FPGA Programmable Logic Device EP20K1500EBC652-3

Description
IC FPGA 488 I/O 652BGA Product overview: EP20K1500EBC652-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1500EBC652- 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 488 I/O 652BGA Product overview: EP20K1500EBC652-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1500EBC652- 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K1500EBC652-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K1500EBC652-3
FPGA Programmable Logic Device 696-EP20K1500EBC652-3
IC FPGA 488 I/O 652BGA Product overview: EP20K1500EBC652-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1500EBC652- 3 can be used for catalog matching and distributor lookup.

IC FPGA 488 I/O 652BGA Product overview: EP20K1500EBC652-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1500EBC652-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1209038-EP20K1500EBC652-3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1209038-EP20K1500EBC652-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1209038-EP20K1500EBC652-3
Win Source Part Number: 1209038-EP20K1500EBC 652-3 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: APEX-20KE® Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 488 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 652-BGA Supplier Device Package: 652-BGA (45x45) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): EP20K1500EBC6523; ECCN: 3A991D Fake Threat In the Open Market: 62 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Altera Other Names: ALTALTEP20K1500EBC65 2-3,2156-EP20K1500EB C652-3 Base Product Number: EP20K1500 RoHS Status: RoHS non-compliant

Win Source Part Number: 1209038-EP20K1500EBC652-3
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: APEX-20KE®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 488
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 652-BGA
Supplier Device Package: 652-BGA (45x45)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP20K1500EBC6523;
ECCN: 3A991D
Fake Threat In the Open Market: 62 pct.
MSL Level: 5A (24 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: ALTALTEP20K1500EBC652-3,2156-EP20K1500EBC652-3
Base Product Number: EP20K1500
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1500EBC652-3
FPGAs (Field Programmable Gate Array) EP20K1500EBC652-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 442368 51840 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 442368 51840 652-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1500EBC652-3
FPGAs (Field Programmable Gate Array) EP20K1500EBC652-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 652-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K1500EBC652-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K1500EBC652-3
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1500EBC652-3
Embedded - FPGAs (Field Programmable Gate Array) EP20K1500EBC652-3
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K1500EBC652-3 1209038-EP20K1500EBC652-3 EP20K1500EBC652-3 EP20K1500EBC652-3 EP20K1500EBC652-3 EP20K1500EBC652-3
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk Other; 652-BGA Other; 652-BGA
User I/Os 488 pins 488 pins 488 pins 488 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details