Manufacturer: Altera
Win Source Part Number: 051214-EP20K1500EBC6
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 5184
Number of Logic Elements/Cells: 51840
Total RAM Bits: 442368
Number of Gates: 2392000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 652-BGA (45x45)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 12
IC FPGA 488 I/O 652BGA Product overview: EP20K1500EBC652-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1500EBC652-
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 652-BGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 442368 51840 652-BGA
IC FPGA 488 I/O 652BGA
IC FPGA 488 I/O 652BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 051214-EP20K1500EBC652-2X | 696-EP20K1500EBC652-2X | EP20K1500EBC652-2X | EP20K1500EBC652-2X | EP20K1500EBC652-2X | EP20K1500EBC652-2X |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-2X | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 2.39E6 | 2.39E6 | 2.39E6 | |||
| Logic Cells / Logic Blocks | 51840 | 51840 | 51840 | |||
| Package Type | Other; 652-BGA (45x45) | Other; Bulk | Other; 652-BGA | Other; 652-BGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |