Intel Corporation FPGAs (Field Programmable Gate Array) EP20K1500EBC652-1X

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 442368 51840 652-BGA
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 442368 51840 652-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-1X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K1500EBC652-1X-ND
FPGAs (Field Programmable Gate Array) EP20K1500EBC652-1X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 442368 51840 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 442368 51840 652-BGA

Buy Now Datasheet
Loadable PLD, 1.84ns, CMOS, PBGA652, BGA-652 Product overview: EP20K1500EBC652-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1500EBC652- 1X can be used for catalog matching and distributor lookup.

Loadable PLD, 1.84ns, CMOS, PBGA652, BGA-652 Product overview: EP20K1500EBC652-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1500EBC652-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-1X - 773853-EP20K1500EBC652-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-1X
773853-EP20K1500EBC652-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-1X 773853-EP20K1500EBC652-1X
Manufacturer: Altera Win Source Part Number: 773853-EP20K1500EBC6 52-1X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 652-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 488 Number of LABs/CLBs: 5184 Number of Logic Elements/Cells: 51840 Total RAM Bits: 442368 Number of Gates: 2392000 Part Status: Obsolete(EOL) Family Name: EP20K1500E Categories: Integrated Circuits (ICs) Manufacturer Package: 652-BGA (45x45) Alternative Parts (Cross-Reference): EP20K1500EBC652-1N; EP20K1500EBC652-1XN; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 12

Manufacturer: Altera
Win Source Part Number: 773853-EP20K1500EBC652-1X
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 652-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 488
Number of LABs/CLBs: 5184
Number of Logic Elements/Cells: 51840
Total RAM Bits: 442368
Number of Gates: 2392000
Part Status: Obsolete(EOL)
Family Name: EP20K1500E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 652-BGA (45x45)
Alternative Parts (Cross-Reference): EP20K1500EBC652-1N; EP20K1500EBC652-1XN;
Introduction Date: May 17, 2001
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 12

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1500EBC652-1X
FPGAs (Field Programmable Gate Array) EP20K1500EBC652-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 442368 51840 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 442368 51840 652-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K1500EBC652-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K1500EBC652-1X
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1500EBC652-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K1500EBC652-1X
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site Datasheet
FPGA 51840 Cells 400MHz CMOS Technology 1.8V 652-Pin FCBGA - EP20K1500EBC652-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 51840 Cells 400MHz CMOS Technology 1.8V 652-Pin FCBGA
EP20K1500EBC652-1X
FPGA 51840 Cells 400MHz CMOS Technology 1.8V 652-Pin FCBGA EP20K1500EBC652-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K1500EBC652-1X-ND 696-EP20K1500EBC652-1X 773853-EP20K1500EBC652-1X EP20K1500EBC652-1X EP20K1500EBC652-1X EP20K1500EBC652-1X EP20K1500EBC652-1X
Product Name FPGAs (Field Programmable Gate Array) BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1500EBC652-1X FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 51840 Cells 400MHz CMOS Technology 1.8V 652-Pin FCBGA
Package Type Other; 652-BGA Other; 652-BGA Other; FCBGA
Pins 652
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 160 MHz
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details