Intel Corporation FPGAs (Field Programmable Gate Array) EP20K100TC144-1

Description
APEX-20K® Field Programmable Gate Array (FPGA) IC 101 53248 4160 144-LQFP
Request a Quote
Description
APEX-20K® Field Programmable Gate Array (FPGA) IC 101 53248 4160 144-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K100TC144-1 is part of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. This device features a maximum of 263,000 system gates and 4,160 logic elements, making it suitable for a variety of applications requiring moderate complexity. It supports up to 53,248 bits of RAM and 416 macrocells, providing flexibility for both combinatorial and sequential logic designs. The FPGA operates at a supply voltage of 2.5 V and supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8 V, 3.3 V, and 5.0 V. It includes advanced clock management capabilities with up to four phase-locked loops (PLLs) and features such as ClockLock and ClockBoost for optimized clock performance. Additionally, the EP20K100TC144-1 supports high-speed I/O standards, including LVDS and PCI, with bidirectional I/O performance up to 250 MHz. The device is designed for low-power operation and offers programmable power-saving modes, making it suitable for energy-efficient applications. The APEX 20K family is supported by the Altera Quartus II development system, providing robust design tools for engineers.

Datasheet Summary
Powered by GS/AI

The EP20K100TC144-1 is part of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. This device features a maximum of 263,000 system gates and 4,160 logic elements, making it suitable for a variety of applications requiring moderate complexity. It supports up to 53,248 bits of RAM and 416 macrocells, providing flexibility for both combinatorial and sequential logic designs. The FPGA operates at a supply voltage of 2.5 V and supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8 V, 3.3 V, and 5.0 V. It includes advanced clock management capabilities with up to four phase-locked loops (PLLs) and features such as ClockLock and ClockBoost for optimized clock performance. Additionally, the EP20K100TC144-1 supports high-speed I/O standards, including LVDS and PCI, with bidirectional I/O performance up to 250 MHz. The device is designed for low-power operation and offers programmable power-saving modes, making it suitable for energy-efficient applications. The APEX 20K family is supported by the Altera Quartus II development system, providing robust design tools for engineers.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K100TC144-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K100TC144-1-ND
FPGAs (Field Programmable Gate Array) EP20K100TC144-1-ND
APEX-20K® Field Programmable Gate Array (FPGA) IC 101 53248 4160 144-LQFP

APEX-20K® Field Programmable Gate Array (FPGA) IC 101 53248 4160 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100TC144-1 - 870496-EP20K100TC144-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100TC144-1
870496-EP20K100TC144-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100TC144-1 870496-EP20K100TC144-1
Manufacturer: Intel Win Source Part Number: 870496-EP20K100TC144 -1 Series: APEX-20K® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 101 53248 4160 144-LQFP Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 101 Part Status: Obsolete Family Name: EP20K100 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870496-EP20K100TC144-1
Series: APEX-20K®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 101 53248 4160 144-LQFP
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 101
Part Status: Obsolete
Family Name: EP20K100
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Loadable PLD, 2.5ns, CMOS, PQFP144, TQFP-144 Product overview: EP20K100TC144-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100TC144-1 can be used for catalog matching and distributor lookup.

Loadable PLD, 2.5ns, CMOS, PQFP144, TQFP-144 Product overview: EP20K100TC144-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100TC144-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100TC144-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K100TC144-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K100TC144-1
IC FPGA 101 I/O 144TQFP

IC FPGA 101 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100TC144-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100TC144-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K100TC144-1
IC FPGA 101 I/O 144TQFP

IC FPGA 101 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100TC144-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100TC144-1
FPGAs (Field Programmable Gate Array) EP20K100TC144-1
APEX-20K® Field Programmable Gate Array (FPGA) IC 101 53248 4160 144-LQFP

APEX-20K® Field Programmable Gate Array (FPGA) IC 101 53248 4160 144-LQFP

Buy Now Datasheet
FPGA 4160 Cells 250MHz 0.22um Technology 2.5V 144-Pin TQFP - EP20K100TC144-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4160 Cells 250MHz 0.22um Technology 2.5V 144-Pin TQFP
EP20K100TC144-1
FPGA 4160 Cells 250MHz 0.22um Technology 2.5V 144-Pin TQFP EP20K100TC144-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K100TC144-1-ND 870496-EP20K100TC144-1 696-EP20K100TC144-1 EP20K100TC144-1 EP20K100TC144-1 EP20K100TC144-1 EP20K100TC144-1
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100TC144-1 Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 4160 Cells 250MHz 0.22um Technology 2.5V 144-Pin TQFP
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP TQFP; Other; TQFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 2.5 Other Other; 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data