Loadable PLD, 3.6ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K100QC240-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100QC240-3N
APEX-20K® Field Programmable Gate Array (FPGA) IC 189 53248 4160 240-BFQFP
Manufacturer: Altera
Win Source Part Number: 203687-EP20K100QC240
Mounting: SMD (SMT)
Number of I/O: 189
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 24
IC FPGA 189 I/O 240QFP
APEX-20K® Field Programmable Gate Array (FPGA) IC 189 53248 4160 240-BFQFP
IC FPGA 189 I/O 240QFP
IC FPGA 189 I/O 240QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K100QC240-3N | EP20K100QC240-3N-ND | 203687-EP20K100QC240-3N | EP20K100QC240-3N | EP20K100QC240-3N | EP20K100QC240-3N | EP20K100QC240-3N |
| Product Name | Fpga | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3N | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 2.5 | Other; 2.375 V ~ 2.625 V | Other | Other; 2.375V ~ 2.625V | Other; 2.375V ~ 2.625V | ||
| Package Type | Other; 240-BFQFP | QFP; Other; 240-PQFP (32x32) | QFP; Other; 240-BFQFP | QFP; Other; 240-BFQFP | |||
| Pins | 240 |