Intel Corporation FPGAs (Field Programmable Gate Array) EP20K100QC240-3

Description
APEX-20K® Field Programmable Gate Array (FPGA) IC 189 53248 4160 240-BFQFP
Request a Quote
Description
APEX-20K® Field Programmable Gate Array (FPGA) IC 189 53248 4160 240-BFQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K100QC240-3 is part of the APEX 20K family of FPGAs from Quarktwin Technology Ltd., designed for high-density programmable logic applications. It features a typical gate count of 263,000 and supports up to 4,160 logic elements, making it suitable for complex designs. The device includes embedded system blocks for memory functions, such as dual-port RAM and FIFO buffers, and offers a maximum of 416 macrocells. This FPGA operates at a supply voltage of 2.5 V and supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8 V, 2.5 V, 3.3 V, and 5.0 V. It is designed for low-power operation and includes advanced clock management features, such as phase-locked loops and a low-skew clock tree, which enhance performance in timing-critical applications. The EP20K100QC240-3 also supports various I/O standards, including LVDS and PCI, and provides high-speed performance with bidirectional I/O capabilities up to 250 MHz. Its advanced interconnect structure and dedicated carry and cascade chains facilitate efficient implementation of arithmetic and logic functions. This FPGA is suitable for applications requiring flexibility, high performance, and integration of complex logic functions.

Datasheet Summary
Powered by GS/AI

The EP20K100QC240-3 is part of the APEX 20K family of FPGAs from Quarktwin Technology Ltd., designed for high-density programmable logic applications. It features a typical gate count of 263,000 and supports up to 4,160 logic elements, making it suitable for complex designs. The device includes embedded system blocks for memory functions, such as dual-port RAM and FIFO buffers, and offers a maximum of 416 macrocells. This FPGA operates at a supply voltage of 2.5 V and supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8 V, 2.5 V, 3.3 V, and 5.0 V. It is designed for low-power operation and includes advanced clock management features, such as phase-locked loops and a low-skew clock tree, which enhance performance in timing-critical applications. The EP20K100QC240-3 also supports various I/O standards, including LVDS and PCI, and provides high-speed performance with bidirectional I/O capabilities up to 250 MHz. Its advanced interconnect structure and dedicated carry and cascade chains facilitate efficient implementation of arithmetic and logic functions. This FPGA is suitable for applications requiring flexibility, high performance, and integration of complex logic functions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1094-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1094-ND
FPGAs (Field Programmable Gate Array) 544-1094-ND
APEX-20K® Field Programmable Gate Array (FPGA) IC 189 53248 4160 240-BFQFP

APEX-20K® Field Programmable Gate Array (FPGA) IC 189 53248 4160 240-BFQFP

Buy Now Datasheet
Loadable PLD, 3.6ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K100QC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100QC240-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 3.6ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K100QC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100QC240-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3 - 773852-EP20K100QC240-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3
773852-EP20K100QC240-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3 773852-EP20K100QC240-3
Manufacturer: Altera Win Source Part Number: 773852-EP20K100QC240 -3 Series: APEX-20K Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 189 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Part Status: Obsolete(EOL) Family Name: EP20K100 Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): XC4036XL-08HQ240C; XC4036XL-3HQ240C; XC4036XL-09HQ240C; XC4036XL-2HQ240C; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 773852-EP20K100QC240-3
Series: APEX-20K
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 189
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Part Status: Obsolete(EOL)
Family Name: EP20K100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): XC4036XL-08HQ240C; XC4036XL-3HQ240C; XC4036XL-09HQ240C; XC4036XL-2HQ240C;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K100QC240-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K100QC240-3
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K100QC240-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP20K100QC240-3
FPGAs (Field Programmable Gate Array) EP20K100QC240-3
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100QC240-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100QC240-3
FPGAs (Field Programmable Gate Array) EP20K100QC240-3
APEX-20K® Field Programmable Gate Array (FPGA) IC 189 53248 4160 240-BFQFP

APEX-20K® Field Programmable Gate Array (FPGA) IC 189 53248 4160 240-BFQFP

Buy Now Datasheet
IC FPGA 189 I/O 240QFP - 386-EP20K100QC240-3 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 189 I/O 240QFP
386-EP20K100QC240-3
IC FPGA 189 I/O 240QFP 386-EP20K100QC240-3
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100QC240-3
Embedded - FPGAs (Field Programmable Gate Array) EP20K100QC240-3
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet
FPGA 4160 Cells 167MHz 0.22um Technology 2.5V 240-Pin PQFP - EP20K100QC240-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4160 Cells 167MHz 0.22um Technology 2.5V 240-Pin PQFP
EP20K100QC240-3
FPGA 4160 Cells 167MHz 0.22um Technology 2.5V 240-Pin PQFP EP20K100QC240-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1094-ND 696-EP20K100QC240-3 773852-EP20K100QC240-3 EP20K100QC240-3 EP20K100QC240-3 EP20K100QC240-3 386-EP20K100QC240-3 EP20K100QC240-3 EP20K100QC240-3
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 189 I/O 240QFP Embedded - FPGAs (Field Programmable Gate Array) FPGA 4160 Cells 167MHz 0.22um Technology 2.5V 240-Pin PQFP
Package Type Other; 240-BFQFP Other; PQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP QFP; Other; 240-BQFP PQFP; Other; PQFP
Pins 240
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 263000 263000 263000 263000 263000 263000
Logic Cells / Logic Blocks 4160 4160 4160 4160 4160
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details