Intel Corporation FPGAs (Field Programmable Gate Array) EP20K100QC208-2X

Description
APEX-20K® Field Programmable Gate Array (FPGA) IC 159 53248 4160 208-BFQFP
Description
APEX-20K® Field Programmable Gate Array (FPGA) IC 159 53248 4160 208-BFQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K100QC208-2X is part of the APEX 20K family of FPGAs from Quarktwin Technology Ltd., designed for high-density applications. It features a typical gate count of 100,000 and supports up to 4,160 logic elements, making it suitable for complex logic functions. The device includes embedded system blocks for memory functions, such as dual-port RAM and FIFO buffers, and can accommodate up to 53,248 RAM bits without compromising logic availability. This FPGA operates at a supply voltage of 2.5 V and supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8 V, 3.3 V, and 5.0 V. It is designed for low-power operation and includes advanced clock management features, such as phase-locked loops and a low-skew clock tree, which enhance performance in timing-critical applications. The EP20K100QC208-2X also supports high-speed I/O standards, including LVDS and PCI, with bidirectional I/O performance up to 250 MHz. Its flexible interconnect structure and dedicated carry and cascade chains facilitate efficient implementation of arithmetic and high-fan-in logic functions. This FPGA is suitable for engineers looking for a versatile and powerful solution for programmable logic applications.

Datasheet Summary
Powered by GS/AI

The EP20K100QC208-2X is part of the APEX 20K family of FPGAs from Quarktwin Technology Ltd., designed for high-density applications. It features a typical gate count of 100,000 and supports up to 4,160 logic elements, making it suitable for complex logic functions. The device includes embedded system blocks for memory functions, such as dual-port RAM and FIFO buffers, and can accommodate up to 53,248 RAM bits without compromising logic availability. This FPGA operates at a supply voltage of 2.5 V and supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8 V, 3.3 V, and 5.0 V. It is designed for low-power operation and includes advanced clock management features, such as phase-locked loops and a low-skew clock tree, which enhance performance in timing-critical applications. The EP20K100QC208-2X also supports high-speed I/O standards, including LVDS and PCI, with bidirectional I/O performance up to 250 MHz. Its flexible interconnect structure and dedicated carry and cascade chains facilitate efficient implementation of arithmetic and high-fan-in logic functions. This FPGA is suitable for engineers looking for a versatile and powerful solution for programmable logic applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K100QC208-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100QC208-2X
FPGAs (Field Programmable Gate Array) EP20K100QC208-2X
APEX-20K® Field Programmable Gate Array (FPGA) IC 159 53248 4160 208-BFQFP

APEX-20K® Field Programmable Gate Array (FPGA) IC 159 53248 4160 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100QC208-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100QC208-2X
FPGAs (Field Programmable Gate Array) EP20K100QC208-2X
APEX-20K® Field Programmable Gate Array (FPGA) IC 159 53248 4160 208-BFQFP

APEX-20K® Field Programmable Gate Array (FPGA) IC 159 53248 4160 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100QC208-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K100QC208-2X
IC FPGA 159 I/O 208QFP

IC FPGA 159 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K100QC208-2X EP20K100QC208-2X
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 263000 263000
Logic Cells / Logic Blocks 4160 4160
Package Type QFP; Other; 208-BFQFP
User I/Os 159 pins 159 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details