Loadable PLD, 2.2ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K100EQC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EQC240-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 183 53248 4160 240-BFQFP
Manufacturer: Altera
Win Source Part Number: 141561-EP20K100EQC24
Mounting: SMD (SMT)
Number of I/O: 183
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.71 V to 1.89 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 24
APEX-20KE® Field Programmable Gate Array (FPGA) IC 183 53248 4160 240-BFQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 183 I/O 240QFP
IC FPGA 183 I/O 240QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K100EQC240-3 | 544-1093-ND | 141561-EP20K100EQC240-3 | EP20K100EQC240-3 | EP20K100EQC240-3 | EP20K100EQC240-3 | EP20K100EQC240-3 |
| Product Name | Fpga | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC240-3 | FPGAs (Field Programmable Gate Array) | FPGA 4160 Cells 250MHz CMOS Technology 1.8V 240-Pin PQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 263000 | 263000 | 263000 | 263000 | |||
| Logic Cells / Logic Blocks | 4160 | 4160 | 4160 | 4160 | |||
| Package Type | Other; PQFP | Other; 240-BFQFP | QFP; Other; 240-PQFP (32x32) | QFP; Other; 240-BFQFP | PQFP; Other; PQFP | ||
| Internal Frequency | 250 MHz | ||||||
| User I/Os | 183 pins | 183 pins | 183 pins |