Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC240-1 EP20K100EQC240-1

Description
Manufacturer: Altera Win Source Part Number: 144909-EP20K100EQC24 0-1 Mounting: SMD (SMT) Number of I/O: 183 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 144909-EP20K100EQC24 0-1 Mounting: SMD (SMT) Number of I/O: 183 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC240-1 - 144909-EP20K100EQC240-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC240-1
144909-EP20K100EQC240-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC240-1 144909-EP20K100EQC240-1
Manufacturer: Altera Win Source Part Number: 144909-EP20K100EQC24 0-1 Mounting: SMD (SMT) Number of I/O: 183 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 144909-EP20K100EQC240-1
Mounting: SMD (SMT)
Number of I/O: 183
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Loadable PLD, 1.73ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K100EQC240-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EQC240-1 can be used for catalog matching and distributor lookup.

Loadable PLD, 1.73ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K100EQC240-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EQC240-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1863-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1863-ND
FPGAs (Field Programmable Gate Array) 544-1863-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 183 53248 4160 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 183 53248 4160 240-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC240-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EQC240-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K100EQC240-1
IC FPGA 183 I/O 240QFP

IC FPGA 183 I/O 240QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC240-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EQC240-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K100EQC240-1
IC FPGA 183 I/O 240QFP

IC FPGA 183 I/O 240QFP

Supplier's Site
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP - EP20K100EQC240-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP
EP20K100EQC240-1
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP EP20K100EQC240-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100EQC240-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100EQC240-1
FPGAs (Field Programmable Gate Array) EP20K100EQC240-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 183 53248 4160 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 183 53248 4160 240-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 144909-EP20K100EQC240-1 696-EP20K100EQC240-1 544-1863-ND EP20K100EQC240-1 EP20K100EQC240-1 EP20K100EQC240-1 EP20K100EQC240-1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC240-1 Fpga FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 240-Pin PQFP FPGAs (Field Programmable Gate Array)
System Gates 263000 263000 263000
Logic Cells / Logic Blocks 4160 4160 4160
Package Type QFP; Other; 240-PQFP (32x32) Other; 240-BFQFP PQFP; Other; PQFP QFP; Other; 240-BFQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details