APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 53248 4160 208-BFQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 151 I/O 208QFP
IC FPGA 151 I/O 208QFP
APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 53248 4160 208-BFQFP
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K100EQC208-2X-ND | EP20K100EQC208-2X | EP20K100EQC208-2X | EP20K100EQC208-2X | EP20K100EQC208-2X |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | PQFP; Other; PQFP | QFP; Other; 208-BFQFP | ||
| Pins | 208 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| System Gates | 263000 | 263000 |