Intel Corporation FPGAs (Field Programmable Gate Array) EP20K100EQC208-2

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 53248 4160 208-BFQFP
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 53248 4160 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K100EQC208-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K100EQC208-2-ND
FPGAs (Field Programmable Gate Array) EP20K100EQC208-2-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 53248 4160 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 53248 4160 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC208-2 - 142368-EP20K100EQC208-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC208-2
142368-EP20K100EQC208-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC208-2 142368-EP20K100EQC208-2
Manufacturer: Altera Win Source Part Number: 142368-EP20K100EQC20 8-2 Mounting: SMD (SMT) Number of I/O: 151 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 142368-EP20K100EQC208-2
Mounting: SMD (SMT)
Number of I/O: 151
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Loadable PLD, 2.02ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K100EQC208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EQC208-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 2.02ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K100EQC208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EQC208-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP - EP20K100EQC208-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP
EP20K100EQC208-2
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP EP20K100EQC208-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100EQC208-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100EQC208-2
FPGAs (Field Programmable Gate Array) EP20K100EQC208-2
APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 53248 4160 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 151 53248 4160 208-BFQFP

Buy Now Datasheet
IC FPGA 151 I/O 208QFP - 386-EP20K100EQC208-2 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 151 I/O 208QFP
386-EP20K100EQC208-2
IC FPGA 151 I/O 208QFP 386-EP20K100EQC208-2
IC FPGA 151 I/O 208QFP

IC FPGA 151 I/O 208QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC208-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EQC208-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K100EQC208-2
IC FPGA 151 I/O 208QFP

IC FPGA 151 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC208-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EQC208-2
Embedded - FPGAs (Field Programmable Gate Array) EP20K100EQC208-2
IC FPGA 151 I/O 208QFP

IC FPGA 151 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K100EQC208-2-ND 142368-EP20K100EQC208-2 696-EP20K100EQC208-2 EP20K100EQC208-2 EP20K100EQC208-2 386-EP20K100EQC208-2 EP20K100EQC208-2 EP20K100EQC208-2
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EQC208-2 Fpga FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 208-Pin PQFP FPGAs (Field Programmable Gate Array) IC FPGA 151 I/O 208QFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Pins 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 263000 263000 263000 263000
Logic Cells / Logic Blocks 4160 4160 4160 4160
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details