Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC324-3 EP20K100EFC324-3

Description
Manufacturer: Altera Win Source Part Number: 773840-EP20K100EFC32 4-3 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 246 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Part Status: Obsolete(EOL) Family Name: EP20K100E Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): A3PE3000-1FGG324; M1A3PE3000-1FGG324I; M1A3PE3000-2FG324; A3PE3000-2FG324I; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 84
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773840-EP20K100EFC32 4-3 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 246 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Part Status: Obsolete(EOL) Family Name: EP20K100E Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): A3PE3000-1FGG324; M1A3PE3000-1FGG324I; M1A3PE3000-2FG324; A3PE3000-2FG324I; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 84
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC324-3 - 773840-EP20K100EFC324-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC324-3
773840-EP20K100EFC324-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC324-3 773840-EP20K100EFC324-3
Manufacturer: Altera Win Source Part Number: 773840-EP20K100EFC32 4-3 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 246 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Part Status: Obsolete(EOL) Family Name: EP20K100E Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): A3PE3000-1FGG324; M1A3PE3000-1FGG324I; M1A3PE3000-2FG324; A3PE3000-2FG324I; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 84

Manufacturer: Altera
Win Source Part Number: 773840-EP20K100EFC324-3
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 324-BGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 246
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Part Status: Obsolete(EOL)
Family Name: EP20K100E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-FBGA (19x19)
Alternative Parts (Cross-Reference): A3PE3000-1FGG324; M1A3PE3000-1FGG324I; M1A3PE3000-2FG324; A3PE3000-2FG324I;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 84

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1092-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1092-ND
FPGAs (Field Programmable Gate Array) 544-1092-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 324-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 324-BGA

Buy Now Datasheet
Loadable PLD, 2.2ns, CMOS, PBGA324, FINE LINE, BGA-324 Product overview: EP20K100EFC324-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFC324-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 2.2ns, CMOS, PBGA324, FINE LINE, BGA-324 Product overview: EP20K100EFC324-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFC324-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC324-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EFC324-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K100EFC324-3
IC FPGA 246 I/O 324FBGA

IC FPGA 246 I/O 324FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC324-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EFC324-3
Embedded - FPGAs (Field Programmable Gate Array) EP20K100EFC324-3
IC FPGA 246 I/O 324FBGA

IC FPGA 246 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100EFC324-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100EFC324-3
FPGAs (Field Programmable Gate Array) EP20K100EFC324-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 324-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 324-BGA

Buy Now Datasheet
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA - EP20K100EFC324-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA
EP20K100EFC324-3
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA EP20K100EFC324-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773840-EP20K100EFC324-3 544-1092-ND 696-EP20K100EFC324-3 EP20K100EFC324-3 EP20K100EFC324-3 EP20K100EFC324-3 EP20K100EFC324-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC324-3 FPGAs (Field Programmable Gate Array) BGA Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA
System Gates 263000 263000 263000
Logic Cells / Logic Blocks 4160 4160 4160
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8 Other Other; 1.71V ~ 1.89V
Package Type Other; 324-BGA Other; 324-BGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details