Manufacturer: Altera
Win Source Part Number: 051213-EP20K100EFC32
Mounting: SMD (SMT)
Number of I/O: 246
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 84
APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 324-BGA
Loadable PLD, 2.02ns, CMOS, PBGA324, FINE LINE, BGA-324 Product overview: EP20K100EFC324-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFC324-2
IC FPGA 246 I/O 324FBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 324-BGA
IC FPGA 246 I/O 324FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 051213-EP20K100EFC324-2X | EP20K100EFC324-2X-ND | 696-EP20K100EFC324-2X | EP20K100EFC324-2X | EP20K100EFC324-2X | EP20K100EFC324-2X | EP20K100EFC324-2X |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC324-2X | FPGAs (Field Programmable Gate Array) | BGA Fpga | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 324-Pin FBGA |
| System Gates | 263000 | 263000 | 263000 | ||||
| Logic Cells / Logic Blocks | 4160 | 4160 | 4160 | ||||
| Package Type | Other; 324-FBGA (19x19) | Other; 324-BGA | Other; 324-BGA | Other; FBGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.71 V ~ 1.89 V | Other; 1.8 | Other | Other; 1.71V ~ 1.89V |