Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 93 IOs
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 53248 4160 144-BGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 144-BGA
IC FPGA 93 I/O 144FBGA
IC FPGA 93 I/O 144FBGA
| Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K100EFC144-2X | 386-EP20K100EFC144-2X | EP20K100EFC144-2X | EP20K100EFC144-2X | EP20K100EFC144-2X | EP20K100EFC144-2X |
| Product Name | FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA | FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 93 IOs | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; FBGA | Other; 144-BGA | Other; 144-BGA | Other; 144-BGA | ||
| System Gates | 263000 | 263000 | 263000 | |||
| Logic Cells / Logic Blocks | 4160 | 4160 | 4160 | |||
| Logic Family | CMOS; CMOS | |||||
| Internal Frequency | 160 MHz |