Intel Corporation 250MHz 1.8V FPGA Programmable Logic Device EP20K100EFC144-1

Description
IC FPGA 93 I/O 144FBGA / FPGA APEX 20K Family 100K Gates 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA Product overview: EP20K100EFC144-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFC144-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 93 I/O 144FBGA / FPGA APEX 20K Family 100K Gates 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA Product overview: EP20K100EFC144-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFC144-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MHz 1.8V FPGA Programmable Logic Device - 696-EP20K100EFC144-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 1.8V FPGA Programmable Logic Device
696-EP20K100EFC144-1
250MHz 1.8V FPGA Programmable Logic Device 696-EP20K100EFC144-1
IC FPGA 93 I/O 144FBGA / FPGA APEX 20K Family 100K Gates 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA Product overview: EP20K100EFC144-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFC144-1 can be used for catalog matching and distributor lookup.

IC FPGA 93 I/O 144FBGA / FPGA APEX 20K Family 100K Gates 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA Product overview: EP20K100EFC144-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EFC144-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC144-1 - 773836-EP20K100EFC144-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC144-1
773836-EP20K100EFC144-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC144-1 773836-EP20K100EFC144-1
Manufacturer: Altera Win Source Part Number: 773836-EP20K100EFC14 4-1 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 93 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Part Status: Obsolete(EOL) Family Name: EP20K100E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FBGA (13x13) Alternative Parts (Cross-Reference): A3P125-FG144I; A3P125-1FGG144; A3P125-2FG144; A3P125-FGG144I; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Altera
Win Source Part Number: 773836-EP20K100EFC144-1
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-BGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 93
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Part Status: Obsolete(EOL)
Family Name: EP20K100E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FBGA (13x13)
Alternative Parts (Cross-Reference): A3P125-FG144I; A3P125-1FGG144; A3P125-2FG144; A3P125-FGG144I;
Introduction Date: May 17, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC144-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EFC144-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K100EFC144-1
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 93 IOs - 386-EP20K100EFC144-1 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 93 IOs
386-EP20K100EFC144-1
FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 93 IOs 386-EP20K100EFC144-1
FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 93 IOs

FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 93 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K100EFC144-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100EFC144-1
FPGAs (Field Programmable Gate Array) EP20K100EFC144-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 53248 4160 144-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 53248 4160 144-BGA

Buy Now Datasheet
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA - EP20K100EFC144-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA
EP20K100EFC144-1
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA EP20K100EFC144-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K100EFC144-1 773836-EP20K100EFC144-1 EP20K100EFC144-1 386-EP20K100EFC144-1 EP20K100EFC144-1 EP20K100EFC144-1
Product Name 250MHz 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC144-1 Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 93 IOs FPGAs (Field Programmable Gate Array) FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA
System Gates 263000 263000 263000 263000 263000
Logic Cells / Logic Blocks 4160 4160 4160 4160 4160
Package Type Other; 144-BGA Other; 144-BGA Other; 144-BGA Other; FBGA
User I/Os 93 pins 93 pins 93 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data