Intel Corporation FPGAs (Field Programmable Gate Array) EP20K100EBC356-1X

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 356-LBGA
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 356-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K100EBC356-1X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K100EBC356-1X-ND
FPGAs (Field Programmable Gate Array) EP20K100EBC356-1X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 356-LBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 356-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-1X - 773834-EP20K100EBC356-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-1X
773834-EP20K100EBC356-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-1X 773834-EP20K100EBC356-1X
Manufacturer: Altera Win Source Part Number: 773834-EP20K100EBC35 6-1X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 246 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Part Status: Obsolete(EOL) Family Name: EP20K100E Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Alternative Parts (Cross-Reference): A500K050; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 773834-EP20K100EBC356-1X
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 356-LBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 246
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Part Status: Obsolete(EOL)
Family Name: EP20K100E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 356-BGA (35x35)
Alternative Parts (Cross-Reference): A500K050;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Loadable PLD, 1.73ns, CMOS, PBGA356, BGA-356 Product overview: EP20K100EBC356-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EBC356-1 X can be used for catalog matching and distributor lookup.

Loadable PLD, 1.73ns, CMOS, PBGA356, BGA-356 Product overview: EP20K100EBC356-1X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100EBC356-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EBC356-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K100EBC356-1X
IC FPGA 246 I/O 356BGA

IC FPGA 246 I/O 356BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100EBC356-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K100EBC356-1X
IC FPGA 246 I/O 356BGA

IC FPGA 246 I/O 356BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100EBC356-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100EBC356-1X
FPGAs (Field Programmable Gate Array) EP20K100EBC356-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 356-LBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 246 53248 4160 356-LBGA

Buy Now Datasheet
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA - EP20K100EBC356-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA
EP20K100EBC356-1X
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA EP20K100EBC356-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 246 IOs - 386-EP20K100EBC356-1X - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 246 IOs
386-EP20K100EBC356-1X
FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 246 IOs 386-EP20K100EBC356-1X
FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 246 IOs

FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 246 IOs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K100EBC356-1X-ND 773834-EP20K100EBC356-1X 696-EP20K100EBC356-1X EP20K100EBC356-1X EP20K100EBC356-1X EP20K100EBC356-1X EP20K100EBC356-1X 386-EP20K100EBC356-1X
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-1X BGA Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA FPGA - Field Programmable Gate Array CPLD - APEX 20K 416 Macro 246 IOs
Package Type Other; 356-LBGA Other; 356-LBGA Other; FBGA Other; 356-LBGA
Pins 356
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 263000 263000 263000 263000
Logic Cells / Logic Blocks 4160 4160 4160 4160
Unlock Full Specs
to access all available technical data

Similar Products

 - EP600DM-30/B - Rochester Electronics
Specs
Package Type Other; CDIP24
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details