APEX-20K® Field Programmable Gate Array (FPGA) IC 93 53248 4160 144-LQFP
IC FPGA 93 I/O 144TQFP
IC FPGA 93 I/O 144TQFP
APEX-20K® Field Programmable Gate Array (FPGA) IC 93 53248 4160 144-LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K100CF144C8ES-ND | EP20K100CF144C8ES | EP20K100CF144C8ES | EP20K100CF144C8ES |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other | Other; 2.375V ~ 2.625V |