APEX-20K® Field Programmable Gate Array (FPGA) IC 252 53248 4160 356-LBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 252 I/O 356BGA
APEX-20K® Field Programmable Gate Array (FPGA) IC 252 53248 4160 356-LBGA
IC FPGA 252 I/O 356BGA
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K100BC356-3-ND | EP20K100BC356-3 | EP20K100BC356-3 | EP20K100BC356-3 | EP20K100BC356-3 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 356-LBGA | Other; FBGA | Other; 356-LBGA | ||
| Pins | 356 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| System Gates | 263000 | 263000 |