Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-2 EP20K100BC356-2

Description
Manufacturer: Altera Win Source Part Number: 144198-EP20K100BC356 -2 Mounting: SMD (SMT) Number of I/O: 252 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 356-BGA (35x35) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 144198-EP20K100BC356 -2 Mounting: SMD (SMT) Number of I/O: 252 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 356-BGA (35x35) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K100BC356-2 is part of the APEX 20K family of FPGAs from Quarktwin Technology Ltd., designed for high-density programmable logic applications. It features a typical gate count of 100,000 and supports up to 4,160 logic elements, making it suitable for complex designs. The device includes 26 embedded system blocks (ESBs) that facilitate memory functions such as dual-port RAM and FIFO buffers, without compromising available logic resources. This FPGA operates at a supply voltage of 2.5 V and supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8 V, 3.3 V, and 5.0 V. It is designed for low-power operation and includes advanced clock management features, such as phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in timing-critical applications. The EP20K100BC356-2 also supports various high-speed I/O standards, including LVDS and PCI, with bidirectional I/O performance up to 250 MHz. Its advanced interconnect structure and dedicated carry chains optimize arithmetic and logic functions, making it a versatile choice for engineers looking to implement complex digital designs.

Datasheet Summary
Powered by GS/AI

The EP20K100BC356-2 is part of the APEX 20K family of FPGAs from Quarktwin Technology Ltd., designed for high-density programmable logic applications. It features a typical gate count of 100,000 and supports up to 4,160 logic elements, making it suitable for complex designs. The device includes 26 embedded system blocks (ESBs) that facilitate memory functions such as dual-port RAM and FIFO buffers, without compromising available logic resources. This FPGA operates at a supply voltage of 2.5 V and supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8 V, 3.3 V, and 5.0 V. It is designed for low-power operation and includes advanced clock management features, such as phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in timing-critical applications. The EP20K100BC356-2 also supports various high-speed I/O standards, including LVDS and PCI, with bidirectional I/O performance up to 250 MHz. Its advanced interconnect structure and dedicated carry chains optimize arithmetic and logic functions, making it a versatile choice for engineers looking to implement complex digital designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-2 - 144198-EP20K100BC356-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-2
144198-EP20K100BC356-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-2 144198-EP20K100BC356-2
Manufacturer: Altera Win Source Part Number: 144198-EP20K100BC356 -2 Mounting: SMD (SMT) Number of I/O: 252 Number of LABs/CLBs: 416 Number of Logic Elements/Cells: 4160 Total RAM Bits: 53248 Number of Gates: 263000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 356-BGA (35x35) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 144198-EP20K100BC356-2
Mounting: SMD (SMT)
Number of I/O: 252
Number of LABs/CLBs: 416
Number of Logic Elements/Cells: 4160
Total RAM Bits: 53248
Number of Gates: 263000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 356-BGA (35x35)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K100BC356-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K100BC356-2
FPGA Programmable Logic Device 696-EP20K100BC356-2
IC FPGA 252 I/O 356BGA Product overview: EP20K100BC356-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100BC356-2 can be used for catalog matching and distributor lookup.

IC FPGA 252 I/O 356BGA Product overview: EP20K100BC356-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100BC356-2 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA - EP20K100BC356-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA
EP20K100BC356-2
FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA EP20K100BC356-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K100BC356-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K100BC356-2
FPGAs (Field Programmable Gate Array) EP20K100BC356-2
APEX-20K® Field Programmable Gate Array (FPGA) IC 252 53248 4160 356-LBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 252 53248 4160 356-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100BC356-2
Embedded - FPGAs (Field Programmable Gate Array) EP20K100BC356-2
IC FPGA 252 I/O 356BGA

IC FPGA 252 I/O 356BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 144198-EP20K100BC356-2 696-EP20K100BC356-2 EP20K100BC356-2 EP20K100BC356-2 EP20K100BC356-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-2 FPGA Programmable Logic Device FPGA 4160 Cells 250MHz 0.22um Technology 1.8V 144-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 263000 263000 263000 263000
Logic Cells / Logic Blocks 4160 4160 4160 4160
Package Type Other; 356-BGA (35x35) Other; 356-BGA (35x35) Other; FBGA Other; 356-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details