Manufacturer: Altera
Win Source Part Number: 1172122-EP20K1000EFI
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Loadable PLD, 2.13ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K1000EFI672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFI672-
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 508 I/O 672FBGA
IC FPGA 508 I/O 672FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1172122-EP20K1000EFI672-2X | 696-EP20K1000EFI672-2X | EP20K1000EFI672-2X-ND | EP20K1000EFI672-2X | EP20K1000EFI672-2X | EP20K1000EFI672-2X | EP20K1000EFI672-2X |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFI672-2X | BGA Fpga | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other; 1.8 | Other; 1.71V ~ 1.89V | Other | ||||
| Package Type | Other; 672-BBGA | Other; 672-BBGA | Other; FC-FBGA | ||||
| Pins | 672 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |