Intel Corporation 350MHz 1.8V FPGA Programmable Logic Device EP20K1000EFC672-2

Description
IC FPGA 508 I/O 672FBGA / FPGA APEX 20K Family 1M Gates 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K1000EFC672-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 508 I/O 672FBGA / FPGA APEX 20K Family 1M Gates 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K1000EFC672-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350MHz 1.8V FPGA Programmable Logic Device - 696-EP20K1000EFC672-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MHz 1.8V FPGA Programmable Logic Device
696-EP20K1000EFC672-2
350MHz 1.8V FPGA Programmable Logic Device 696-EP20K1000EFC672-2
IC FPGA 508 I/O 672FBGA / FPGA APEX 20K Family 1M Gates 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K1000EFC672-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672- 2 can be used for catalog matching and distributor lookup.

IC FPGA 508 I/O 672FBGA / FPGA APEX 20K Family 1M Gates 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K1000EFC672-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-2 - 773831-EP20K1000EFC672-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-2
773831-EP20K1000EFC672-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-2 773831-EP20K1000EFC672-2
Manufacturer: Altera Win Source Part Number: 773831-EP20K1000EFC6 72-2 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 508 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 327680 Number of Gates: 1772000 Part Status: Obsolete(EOL) Family Name: EP20K1000E Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-6FF672C; XC2VP7-7FF672C; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 773831-EP20K1000EFC672-2
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 508
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 38400
Total RAM Bits: 327680
Number of Gates: 1772000
Part Status: Obsolete(EOL)
Family Name: EP20K1000E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-6FF672C; XC2VP7-7FF672C;
Introduction Date: May 17, 2001
ECCN: 3A001.a.7.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-2
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EFC672-2
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site Datasheet
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - EP20K1000EFC672-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
EP20K1000EFC672-2
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA EP20K1000EFC672-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-2
FPGAs (Field Programmable Gate Array) EP20K1000EFC672-2
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K1000EFC672-2 773831-EP20K1000EFC672-2 EP20K1000EFC672-2 EP20K1000EFC672-2 EP20K1000EFC672-2
Product Name 350MHz 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-2 Embedded - FPGAs (Field Programmable Gate Array) FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
System Gates 1.77E6 1.77E6 1.77E6 1.77E6
Logic Cells / Logic Blocks 38400 38400 38400 38400
Package Type Other; 672-BBGA Other; FC-FBGA Other; 672-BBGA
User I/Os 508 pins 508 pins 508 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1X - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details