Intel Corporation FPGA Programmable Logic Device EP20K1000EFC672-1X

Description
IC FPGA 508 I/O 672FBGA Product overview: EP20K1000EFC672-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672- 1X can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 508 I/O 672FBGA Product overview: EP20K1000EFC672-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672- 1X can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K1000EFC672-1X is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 1,772,000 system gates and can accommodate up to 38,400 logic elements (LEs). The device supports a variety of embedded memory options, including up to 442,368 RAM bits and 3,456 macrocells, making it suitable for complex logic and memory-intensive applications. This FPGA operates with a supply voltage of 1.8V and 2.5V, and it supports MultiVolt I/O interfaces, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. The device includes advanced clock management features, such as up to four phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in high-speed applications. The EP20K1000EFC672-1X is designed for low-power operation and offers a range of I/O capabilities, including support for various high-speed standards like LVDS and PCI. It is packaged in a 672-pin FineLine BGA, optimizing board space efficiency. This FPGA is suitable for applications requiring high logic density and flexibility in design.

Datasheet Summary
Powered by GS/AI

The EP20K1000EFC672-1X is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 1,772,000 system gates and can accommodate up to 38,400 logic elements (LEs). The device supports a variety of embedded memory options, including up to 442,368 RAM bits and 3,456 macrocells, making it suitable for complex logic and memory-intensive applications. This FPGA operates with a supply voltage of 1.8V and 2.5V, and it supports MultiVolt I/O interfaces, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. The device includes advanced clock management features, such as up to four phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in high-speed applications. The EP20K1000EFC672-1X is designed for low-power operation and offers a range of I/O capabilities, including support for various high-speed standards like LVDS and PCI. It is packaged in a 672-pin FineLine BGA, optimizing board space efficiency. This FPGA is suitable for applications requiring high logic density and flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K1000EFC672-1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K1000EFC672-1X
FPGA Programmable Logic Device 696-EP20K1000EFC672-1X
IC FPGA 508 I/O 672FBGA Product overview: EP20K1000EFC672-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672- 1X can be used for catalog matching and distributor lookup.

IC FPGA 508 I/O 672FBGA Product overview: EP20K1000EFC672-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - 918149-EP20K1000EFC672-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X
918149-EP20K1000EFC672-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X 918149-EP20K1000EFC672-1X
Manufacturer: Intel Win Source Part Number: 918149-EP20K1000EFC6 72-1X Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 508 Part Status: Obsolete Family Name: EP20K1000 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918149-EP20K1000EFC672-1X
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 508
Part Status: Obsolete
Family Name: EP20K1000
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EFC672-1X
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-1X
FPGAs (Field Programmable Gate Array) EP20K1000EFC672-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-1X
FPGAs (Field Programmable Gate Array) EP20K1000EFC672-1X
APEX-20K® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA, FCBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA, FCBGA

Buy Now Datasheet
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - EP20K1000EFC672-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
EP20K1000EFC672-1X
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA EP20K1000EFC672-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA APEX 20K Family 1M Gates 38400 Cells 400MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - 386-EP20K1000EFC672-1X - Utmel Electronic Limited
Hong Kong, China
FPGA APEX 20K Family 1M Gates 38400 Cells 400MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
386-EP20K1000EFC672-1X
FPGA APEX 20K Family 1M Gates 38400 Cells 400MHz 0.22um Technology 1.8V 672-Pin FC-FBGA 386-EP20K1000EFC672-1X
FPGA APEX 20K Family 1M Gates 38400 Cells 400MHz 0.22um Technology 1.8V 672-Pin FC-FBGA

FPGA APEX 20K Family 1M Gates 38400 Cells 400MHz 0.22um Technology 1.8V 672-Pin FC-FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EFC672-1X
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K1000EFC672-1X 918149-EP20K1000EFC672-1X EP20K1000EFC672-1X EP20K1000EFC672-1X EP20K1000EFC672-1X EP20K1000EFC672-1X 386-EP20K1000EFC672-1X EP20K1000EFC672-1X
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA FPGA APEX 20K Family 1M Gates 38400 Cells 400MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.77E6 1.77E6 1.77E6 1.77E6 1.77E6
Logic Cells / Logic Blocks 38400 38400 38400 38400 38400
Package Type Other; Bulk Other; 672-FBGA (27x27) Other; 672-BBGA Other; 672-BBGA, FCBGA Other; FC-FBGA Other; 672-BBGA
User I/Os 508 pins 508 pins 508 pins 508 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data