Intel Corporation FPGA Programmable Logic Device EP20K1000EFC672-1

Description
IC FPGA 508 I/O 672FBGA Product overview: EP20K1000EFC672-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672- 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 508 I/O 672FBGA Product overview: EP20K1000EFC672-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672- 1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K1000EFC672-1 is a Field Programmable Gate Array (FPGA) from the APEX 20K family by Quarktwin Technology Ltd. It features a high density of up to 1,000,000 typical gates and supports up to 38,400 logic elements (LEs). The device includes 160 embedded system blocks (ESBs) for memory functions and can accommodate up to 442,368 RAM bits without reducing available logic resources. This FPGA operates with a supply voltage of 1.8V and 2.5V, and it supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. It is designed for low-power operation and includes advanced clock management features, such as phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in timing-critical applications. The EP20K1000EFC672-1 is packaged in a 672-pin FineBall Grid Array (FBGA) and is suitable for commercial temperature ranges from 0 to 85°C. It is compliant with various I/O standards, including LVDS and PCI, making it versatile for a range of applications in digital design and embedded systems.

Datasheet Summary
Powered by GS/AI

The EP20K1000EFC672-1 is a Field Programmable Gate Array (FPGA) from the APEX 20K family by Quarktwin Technology Ltd. It features a high density of up to 1,000,000 typical gates and supports up to 38,400 logic elements (LEs). The device includes 160 embedded system blocks (ESBs) for memory functions and can accommodate up to 442,368 RAM bits without reducing available logic resources. This FPGA operates with a supply voltage of 1.8V and 2.5V, and it supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. It is designed for low-power operation and includes advanced clock management features, such as phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in timing-critical applications. The EP20K1000EFC672-1 is packaged in a 672-pin FineBall Grid Array (FBGA) and is suitable for commercial temperature ranges from 0 to 85°C. It is compliant with various I/O standards, including LVDS and PCI, making it versatile for a range of applications in digital design and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K1000EFC672-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K1000EFC672-1
FPGA Programmable Logic Device 696-EP20K1000EFC672-1
IC FPGA 508 I/O 672FBGA Product overview: EP20K1000EFC672-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672- 1 can be used for catalog matching and distributor lookup.

IC FPGA 508 I/O 672FBGA Product overview: EP20K1000EFC672-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC672-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - EP20K1000EFC672-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
EP20K1000EFC672-1
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA EP20K1000EFC672-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EFC672-1
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-1
FPGAs (Field Programmable Gate Array) EP20K1000EFC672-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-1
FPGAs (Field Programmable Gate Array) EP20K1000EFC672-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 508 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EFC672-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EFC672-1
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K1000EFC672-1 EP20K1000EFC672-1 EP20K1000EFC672-1 EP20K1000EFC672-1 EP20K1000EFC672-1 EP20K1000EFC672-1
Product Name FPGA Programmable Logic Device FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk Other; FC-FBGA Other; 672-BBGA Other; 672-BBGA
User I/Os 508 pins 508 pins 508 pins 508 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data