Intel Corporation FPGA Programmable Logic Device EP20K1000EFC33-2X

Description
IC FPGA 708 I/O 1020FBGA Product overview: EP20K1000EFC33-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC33-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 708 I/O 1020FBGA Product overview: EP20K1000EFC33-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC33-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K1000EFC33-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K1000EFC33-2X
FPGA Programmable Logic Device 696-EP20K1000EFC33-2X
IC FPGA 708 I/O 1020FBGA Product overview: EP20K1000EFC33-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC33-2 X can be used for catalog matching and distributor lookup.

IC FPGA 708 I/O 1020FBGA Product overview: EP20K1000EFC33-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC33-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323282-EP20K1000EFC33-2X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323282-EP20K1000EFC33-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323282-EP20K1000EFC33-2X
Manufacturer: Intel Win Source Part Number: 1323282-EP20K1000EFC 33-2X Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 708 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 327680 Number of Gates: 1772000 Voltage - Supply: 1.71V ~ 1.89V Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1020-BBGA ECCN: 3A001A2A Fake Threat In the Open Market: 81 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 966749 Base Product Number: EP20K1000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Intel
Win Source Part Number: 1323282-EP20K1000EFC33-2X
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 708
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 38400
Total RAM Bits: 327680
Number of Gates: 1772000
Voltage - Supply: 1.71V ~ 1.89V
Supplier Device Package: 1020-FBGA (33x33)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 1020-BBGA
ECCN: 3A001A2A
Fake Threat In the Open Market: 81
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 966749
Base Product Number: EP20K1000
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000EFC33-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000EFC33-2X
FPGAs (Field Programmable Gate Array) EP20K1000EFC33-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000EFC33-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000EFC33-2X
FPGAs (Field Programmable Gate Array) EP20K1000EFC33-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 708 1020-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 708 1020-BBGA

Buy Now Datasheet
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA - EP20K1000EFC33-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA
EP20K1000EFC33-2X
FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA EP20K1000EFC33-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC33-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EFC33-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EFC33-2X
IC FPGA 708 I/O 1020FBGA

IC FPGA 708 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC33-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EFC33-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EFC33-2X
IC FPGA 708 I/O 1020FBGA

IC FPGA 708 I/O 1020FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K1000EFC33-2X 1323282-EP20K1000EFC33-2X EP20K1000EFC33-2X EP20K1000EFC33-2X EP20K1000EFC33-2X EP20K1000EFC33-2X EP20K1000EFC33-2X
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 38400 Cells 350MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk Other; 1020-BBGA Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA
User I/Os 708 pins 708 pins 708 pins 708 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other
Unlock Full Specs
to access all available technical data