Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC33-1X EP20K1000EFC33-1X

Description
Manufacturer: Altera Win Source Part Number: 203678-EP20K1000EFC3 3-1X Mounting: SMD (SMT) Number of I/O: 708 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 327680 Number of Gates: 1772000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203678-EP20K1000EFC3 3-1X Mounting: SMD (SMT) Number of I/O: 708 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 327680 Number of Gates: 1772000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC33-1X - 203678-EP20K1000EFC33-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC33-1X
203678-EP20K1000EFC33-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC33-1X 203678-EP20K1000EFC33-1X
Manufacturer: Altera Win Source Part Number: 203678-EP20K1000EFC3 3-1X Mounting: SMD (SMT) Number of I/O: 708 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 327680 Number of Gates: 1772000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 203678-EP20K1000EFC33-1X
Mounting: SMD (SMT)
Number of I/O: 708
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 38400
Total RAM Bits: 327680
Number of Gates: 1772000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K1000EFC33-1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K1000EFC33-1X
FPGA Programmable Logic Device 696-EP20K1000EFC33-1X
IC FPGA 708 I/O 1020FBGA Product overview: EP20K1000EFC33-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC33-1 X can be used for catalog matching and distributor lookup.

IC FPGA 708 I/O 1020FBGA Product overview: EP20K1000EFC33-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EFC33-1X can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K1000EFC33-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000EFC33-1X
FPGAs (Field Programmable Gate Array) EP20K1000EFC33-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC33-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EFC33-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EFC33-1X
IC FPGA 708 I/O 1020FBGA

IC FPGA 708 I/O 1020FBGA

Supplier's Site Datasheet
FPGA 38400 Cells 400MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA - EP20K1000EFC33-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 400MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA
EP20K1000EFC33-1X
FPGA 38400 Cells 400MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA EP20K1000EFC33-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203678-EP20K1000EFC33-1X 696-EP20K1000EFC33-1X EP20K1000EFC33-1X EP20K1000EFC33-1X EP20K1000EFC33-1X
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC33-1X FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 38400 Cells 400MHz 0.22um Technology 1.8V 1020-Pin FC-FBGA
System Gates 1.77E6 1.77E6 1.77E6 1.77E6
Logic Cells / Logic Blocks 38400 38400 38400 38400
Package Type Other; 1020-FBGA (33x33) Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details