Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-2 EP20K1000EBC652-2

Description
Manufacturer: Intel Win Source Part Number: 918147-EP20K1000EBC6 52-2 Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA Package: Tray Package: 652-BGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP20K1000 Categories: Integrated Circuits (ICs) Case / Package: 652-BGA (45x45) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918147-EP20K1000EBC6 52-2 Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA Package: Tray Package: 652-BGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP20K1000 Categories: Integrated Circuits (ICs) Case / Package: 652-BGA (45x45) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-2 - 918147-EP20K1000EBC652-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-2
918147-EP20K1000EBC652-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-2 918147-EP20K1000EBC652-2
Manufacturer: Intel Win Source Part Number: 918147-EP20K1000EBC6 52-2 Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA Package: Tray Package: 652-BGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP20K1000 Categories: Integrated Circuits (ICs) Case / Package: 652-BGA (45x45) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918147-EP20K1000EBC652-2
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA
Package: Tray
Package: 652-BGA
Mounting: Surface Mount
Number of I/O: 488
Part Status: Obsolete
Family Name: EP20K1000
Categories: Integrated Circuits (ICs)
Case / Package: 652-BGA (45x45)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K1000EBC652-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K1000EBC652-2
FPGA Programmable Logic Device 696-EP20K1000EBC652-2
IC FPGA 488 I/O 652BGA Product overview: EP20K1000EBC652-2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EBC652- 2 can be used for catalog matching and distributor lookup.

IC FPGA 488 I/O 652BGA Product overview: EP20K1000EBC652-2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EBC652-2 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000EBC652-2
FPGAs (Field Programmable Gate Array) EP20K1000EBC652-2
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA

Buy Now Datasheet
FPGA Gate Array CPLD - APEX 20K 2560 Macros 488 IO ,PBGA652 - EP20K1000EBC652-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA Gate Array CPLD - APEX 20K 2560 Macros 488 IO ,PBGA652
EP20K1000EBC652-2
FPGA Gate Array CPLD - APEX 20K 2560 Macros 488 IO ,PBGA652 EP20K1000EBC652-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EBC652-2
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EBC652-2
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918147-EP20K1000EBC652-2 696-EP20K1000EBC652-2 EP20K1000EBC652-2 EP20K1000EBC652-2 EP20K1000EBC652-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-2 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA Gate Array CPLD - APEX 20K 2560 Macros 488 IO ,PBGA652 Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 652-BGA (45x45) Other; 652-BGA Other; 652-BGA PBGA; Other; PBGA652
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
User I/Os 488 pins 488 pins 488 pins
System Gates 1.77E6 1.77E6
Unlock Full Specs
to access all available technical data