Intel Corporation FPGAs (Field Programmable Gate Array) EP20K1000EBC652-1

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K1000EBC652-1-ND
FPGAs (Field Programmable Gate Array) EP20K1000EBC652-1-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA

Buy Now Datasheet
Loadable PLD, 1.84ns, CMOS, PBGA652, BGA-652 Product overview: EP20K1000EBC652-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EBC652- 1 can be used for catalog matching and distributor lookup.

Loadable PLD, 1.84ns, CMOS, PBGA652, BGA-652 Product overview: EP20K1000EBC652-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000EBC652-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-1 - 142885-EP20K1000EBC652-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-1
142885-EP20K1000EBC652-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-1 142885-EP20K1000EBC652-1
Manufacturer: Altera Win Source Part Number: 142885-EP20K1000EBC6 52-1 Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 327680 Number of Gates: 1772000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 652-BGA (45x45) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 12

Manufacturer: Altera
Win Source Part Number: 142885-EP20K1000EBC652-1
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 38400
Total RAM Bits: 327680
Number of Gates: 1772000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 652-BGA (45x45)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 12

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EBC652-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EBC652-1
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000EBC652-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K1000EBC652-1
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site
FPGA 38400 Cells 400MHz 0.22um Technology 1.8V 652-Pin FCBGA - EP20K1000EBC652-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 400MHz 0.22um Technology 1.8V 652-Pin FCBGA
EP20K1000EBC652-1
FPGA 38400 Cells 400MHz 0.22um Technology 1.8V 652-Pin FCBGA EP20K1000EBC652-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000EBC652-1
FPGAs (Field Programmable Gate Array) EP20K1000EBC652-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K1000EBC652-1-ND 696-EP20K1000EBC652-1 142885-EP20K1000EBC652-1 EP20K1000EBC652-1 EP20K1000EBC652-1 EP20K1000EBC652-1 EP20K1000EBC652-1
Product Name FPGAs (Field Programmable Gate Array) BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EBC652-1 Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 38400 Cells 400MHz 0.22um Technology 1.8V 652-Pin FCBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 652-BGA Other; 652-BGA (45x45) Other; FCBGA Other; 652-BGA
Pins 652
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 160 MHz
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details