Intel Corporation Fpga EP20K1000CF672C9

Description
Loadable PLD, 2.02ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP20K1000CF672C9 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF672C9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 2.02ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP20K1000CF672C9 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF672C9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 2.02ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP20K1000CF672C9 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF672C9 can be used for catalog matching and distributor lookup.

Loadable PLD, 2.02ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP20K1000CF672C9 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF672C9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C9 - 918146-EP20K1000CF672C9 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C9
918146-EP20K1000CF672C9
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C9 918146-EP20K1000CF672C9
Manufacturer: Intel Win Source Part Number: 918146-EP20K1000CF67 2C9 Series: APEX-20KC® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 508 Part Status: Obsolete Family Name: EP20K1000 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918146-EP20K1000CF672C9
Series: APEX-20KC®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 508
Part Status: Obsolete
Family Name: EP20K1000
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000CF672C9-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K1000CF672C9-ND
FPGAs (Field Programmable Gate Array) EP20K1000CF672C9-ND
APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000CF672C9
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K1000CF672C9
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site
FPGA 38400 Cells 375.94MHz 0.15um Technology 1.8V 672-Pin FC-FBGA - EP20K1000CF672C9 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 375.94MHz 0.15um Technology 1.8V 672-Pin FC-FBGA
EP20K1000CF672C9
FPGA 38400 Cells 375.94MHz 0.15um Technology 1.8V 672-Pin FC-FBGA EP20K1000CF672C9
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C9 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000CF672C9
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000CF672C9
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macro 508 IOs - 386-EP20K1000CF672C9 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macro 508 IOs
386-EP20K1000CF672C9
FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macro 508 IOs 386-EP20K1000CF672C9
FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macro 508 IOs

FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macro 508 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K1000CF672C9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000CF672C9
FPGAs (Field Programmable Gate Array) EP20K1000CF672C9
APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K1000CF672C9 918146-EP20K1000CF672C9 EP20K1000CF672C9-ND EP20K1000CF672C9 EP20K1000CF672C9 EP20K1000CF672C9 386-EP20K1000CF672C9 EP20K1000CF672C9
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C9 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 38400 Cells 375.94MHz 0.15um Technology 1.8V 672-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array CPLD - APEX 20K 2560 Macro 508 IOs FPGAs (Field Programmable Gate Array)
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.8 Other Other; 1.8V Other; 1.71V ~ 1.89V
Package Type Other; 672-FBGA (27x27) Other; 672-BBGA Other; FC-FBGA Other; 672-BBGA, FCBGA Other; 672-BBGA
Pins 672
System Gates 1.77E6 1.77E6 1.77E6
Unlock Full Specs
to access all available technical data