Intel Corporation Embedded - FPGAs (Field Programmable Gate Array) EP20K1000CF672C8ES

Description
IC FPGA 508 I/O 672FBGA
Description
IC FPGA 508 I/O 672FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K1000CF672C8ES is a high-density Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., featuring a typical gate count of 1,000,000 and up to 38,400 logic elements (LEs). It utilizes a 0.15-µm copper-metal fabrication process, providing improved performance with 25 to 35% faster design capabilities compared to previous APEX 20KE devices. The device supports a variety of embedded system blocks (ESBs) for memory functions, including FIFO buffers and dual-port RAM, without compromising available logic resources. This FPGA operates at a low supply voltage of 1.8 V and supports MultiVolt I/O for 1.8 V, 2.5 V, and 3.3 V interfaces, making it suitable for low-power applications. It includes advanced clock management features with up to four phase-locked loops (PLLs) and supports high-speed external memory interfaces, including DDR SDRAM. The device is also compliant with various I/O standards, including LVDS and PCI-X, and offers programmable output control to minimize switching noise. The EP20K1000CF672C8ES is designed for flexibility and high performance, making it a suitable choice for engineers looking for a robust FPGA solution for complex logic and memory-intensive applications.

Datasheet Summary
Powered by GS/AI

The EP20K1000CF672C8ES is a high-density Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., featuring a typical gate count of 1,000,000 and up to 38,400 logic elements (LEs). It utilizes a 0.15-µm copper-metal fabrication process, providing improved performance with 25 to 35% faster design capabilities compared to previous APEX 20KE devices. The device supports a variety of embedded system blocks (ESBs) for memory functions, including FIFO buffers and dual-port RAM, without compromising available logic resources. This FPGA operates at a low supply voltage of 1.8 V and supports MultiVolt I/O for 1.8 V, 2.5 V, and 3.3 V interfaces, making it suitable for low-power applications. It includes advanced clock management features with up to four phase-locked loops (PLLs) and supports high-speed external memory interfaces, including DDR SDRAM. The device is also compliant with various I/O standards, including LVDS and PCI-X, and offers programmable output control to minimize switching noise. The EP20K1000CF672C8ES is designed for flexibility and high performance, making it a suitable choice for engineers looking for a robust FPGA solution for complex logic and memory-intensive applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C8ES - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000CF672C8ES
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000CF672C8ES
IC FPGA 508 I/O 672FBGA

IC FPGA 508 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000CF672C8ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000CF672C8ES
FPGAs (Field Programmable Gate Array) EP20K1000CF672C8ES
APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K1000CF672C8ES EP20K1000CF672C8ES
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.77E6 1.77E6
Logic Cells / Logic Blocks 38400 38400
User I/Os 508 pins 508 pins
Package Type Other; 672-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details