Manufacturer: Intel
Win Source Part Number: 918144-EP20K1000CF67
Series: APEX-20KC®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 508
Part Status: Obsolete
Family Name: EP20K1000
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Loadable PLD, 1.49ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP20K1000CF672C7 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF672C7
IC FPGA 508 I/O 672FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
APEX-20KC® Field Programmable Gate Array (FPGA) IC 508 327680 38400 672-BBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 918144-EP20K1000CF672C7 | 696-EP20K1000CF672C7 | EP20K1000CF672C7 | EP20K1000CF672C7 | EP20K1000CF672C7 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF672C7 | Fpga | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 38400 Cells 375.94MHz 0.15um Technology 1.8V 672-Pin FC-FBGA | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-FBGA (27x27) | Other; FC-FBGA | Other; 672-BBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.8 | Other; 1.71V ~ 1.89V | |||
| System Gates | 1.77E6 | 1.77E6 |