Intel Corporation FPGAs (Field Programmable Gate Array) EP20K1000CF33C9

Description
Loadable PLD, 2.02ns, PBGA1020
Request a Quote Datasheet
Description
Loadable PLD, 2.02ns, PBGA1020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EP20K1000CF33C9 - Rochester Electronics
Newburyport, MA, United States
Loadable PLD, 2.02ns, PBGA1020

Loadable PLD, 2.02ns, PBGA1020

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K1000CF33C9-ND
FPGAs (Field Programmable Gate Array) EP20K1000CF33C9-ND
APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1219897-EP20K1000CF33C9 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1219897-EP20K1000CF33C9
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1219897-EP20K1000CF33C9
Win Source Part Number: 1219897-EP20K1000CF3 3C9 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: APEX-20K® Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 708 Number of LABs/CLBs: 3840 Number of Logic Elements/Cells: 38400 Total RAM Bits: 327680 Number of Gates: 1772000 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 1020-BBGA, FCBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): EP20K1000CF33C-9; ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Altera Other Names: 2156-EP20K1000CF33C9 ,ALTALTEP20K1000CF33 C9 RoHS Status: RoHS non-compliant

Win Source Part Number: 1219897-EP20K1000CF33C9
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: APEX-20K®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 708
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 38400
Total RAM Bits: 327680
Number of Gates: 1772000
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 1020-BBGA, FCBGA
Supplier Device Package: 1020-FBGA (33x33)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP20K1000CF33C-9;
ECCN: 3A991D
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: 2156-EP20K1000CF33C9,ALTALTEP20K1000CF33C9
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K1000CF33C9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K1000CF33C9
FPGA Programmable Logic Device 696-EP20K1000CF33C9
IC FPGA 708 I/O 1020FBGA Product overview: EP20K1000CF33C9 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF33C9 can be used for catalog matching and distributor lookup.

IC FPGA 708 I/O 1020FBGA Product overview: EP20K1000CF33C9 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF33C9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000CF33C9
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K1000CF33C9
IC FPGA 708 I/O 1020FBGA

IC FPGA 708 I/O 1020FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K1000CF33C9
Embedded - FPGAs (Field Programmable Gate Array) EP20K1000CF33C9
IC FPGA 708 I/O 1020FBGA

IC FPGA 708 I/O 1020FBGA

Supplier's Site Datasheet
FPGA 38400 Cells 250MHz 0.15um Technology 1.8V 1020-Pin FC-FBGA - EP20K1000CF33C9 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 38400 Cells 250MHz 0.15um Technology 1.8V 1020-Pin FC-FBGA
EP20K1000CF33C9
FPGA 38400 Cells 250MHz 0.15um Technology 1.8V 1020-Pin FC-FBGA EP20K1000CF33C9
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000CF33C9
FPGAs (Field Programmable Gate Array) EP20K1000CF33C9
APEX-20K® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA, FCBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K1000CF33C9
FPGAs (Field Programmable Gate Array) EP20K1000CF33C9
APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K1000CF33C9 EP20K1000CF33C9-ND 1219897-EP20K1000CF33C9 696-EP20K1000CF33C9 EP20K1000CF33C9 EP20K1000CF33C9 EP20K1000CF33C9 EP20K1000CF33C9 EP20K1000CF33C9
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 38400 Cells 250MHz 0.15um Technology 1.8V 1020-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; PBGA1020 Other; 1020-BBGA Other; Bulk Other; FC-FBGA Other; 1020-BBGA, FCBGA Other; 1020-BBGA
Pins 1020
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 1.77E6 1.77E6 1.77E6 1.77E6 1.77E6
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details