IC FPGA 708 I/O 1020FBGA
APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 708 I/O 1020FBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K1000CF33C8N | EP20K1000CF33C8N | EP20K1000CF33C8N | EP20K1000CF33C8N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 38400 Cells 301.21MHz 0.15um Technology 1.8V 1020-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.71V ~ 1.89V | ||
| System Gates | 1.77E6 | 1.77E6 | ||
| Logic Cells / Logic Blocks | 38400 | 38400 |